EN
  • EN
  • DE

1SS357(TH3KEHIN

Part No 1SS357(TH3KEHIN
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814954-1SS357(TH3KEHIN
Ultra Librarian 3D Model Ultra Librarian 1SS357(TH3KEHIN CAD Model

Description

The 1SS357(TH3KEHIN is a silicon epitaxial planar Schottky barrier diode manufactured by Toshiba Semiconductor and Storage. These diodes are used in high-frequency rectification and switching applications where fast switching and low forward voltage drop are critical. The (TH3KEHIN suffix likely indicates packaging or other specific characteristics.

Applications

  • High-Speed Rectification: Used in power supplies and DC-DC converters for efficient rectification.
  • RF Detection: Employed in RF detectors for signal demodulation.
  • Voltage Clamping: Used to protect sensitive electronic components from overvoltage conditions.
  • Reverse Polarity Protection: Prevents damage to circuits from reverse voltage conditions.
  • Sampling Circuits: Utilized in high-speed sampling circuits.

Features

  • Silicon Epitaxial Planar Schottky Barrier Diode: Utilizes Schottky barrier technology for fast switching speed.
  • Low Forward Voltage Drop: Minimizes power loss and increases circuit efficiency.
  • High Switching Speed: Allows for high-frequency operation.
  • Small Package: Typically available in a small surface-mount package for compact designs.
  • Low Junction Capacitance: Reduces parasitic effects at high frequencies.

Benefits

  • Improved Efficiency: Enhances the efficiency of power supplies due to its low forward voltage drop.
  • Fast Switching Performance: Enables high-speed operation in switching circuits.
  • Enhanced Circuit Protection: Protects circuits from voltage spikes and reverse polarity.
  • Compact Design: Allows for miniaturization of electronic devices.
  • Cost-Effective Solution: Offers a reliable and cost-effective solution for high-frequency applications.

Additional Details

Key specifications for the 1SS357(TH3KEHIN include forward voltage (VF), reverse leakage current (IR), maximum reverse voltage (VR), and junction capacitance (CJ). The (TH3KEHIN suffix likely indicates a specific packaging type, reel size, or other manufacturing variation. Designers should consult the device datasheet to confirm operating conditions, thermal considerations, and other critical parameters. These diodes are commonly used in portable electronics, wireless communication devices, and other applications that require efficient and fast switching characteristics.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess