Products specifications

RoHS Non-Compliant
Win Source Part Number 1198713-HAMS0016
Categories Snap Action,Limit Switches
Manufacturer C&K Components
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HAMS0016 CAD Model

Description

The C&K Components 1198713-HAMS0016 is a snap action/limit switch with a medium popularity. Its supply and demand status is limited, and it is non-compliant with RoHS.

You May Also Be Interested in

Omron
SWITCH SNAP ACTION SPDT 3A 125V
Need more? Email Us
ECAD model for D2SW-3L2H
Omron
SWITCH SNAP ACTION SPDT 6A 250V
Need more? Email Us
ECAD model for D3V-6G6M-1C24-K
Omron
SWITCH SNAP ACTION SPDT 0.1A 30V
Need more? Email Us
ECAD model for D2F-01-A1
C&K Components
SWITCH SNAP ACTION SPDT 3A 125V
Need more? Email Us
ECAD model for ZMCJF7L0T
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V
Lowest to $23.4587
ECAD model for BZ-R-A2
Omron
SWITCH SNAP ACTION SPDT 3A 125V
Need more? Email Us
ECAD model for D2SW-3L1TS
E-SWITCH
SWITCH SNAP ACTION SPDT 0.3A 6V
Need more? Email Us
ECAD model for TS0101F020V3
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
ECAD model for D2HW-BL201H
Omron
SWITCH SNAP ACT SPST-NC 0.1A 30V
Need more? Email Us
ECAD model for D3M-01K1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention