Product Overview: JANTX2N2369A by Microchip Technology
The JANTX2N2369A is a high-quality, military-grade NPN bipolar junction transistor (BJT) designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This transistor is specifically crafted to meet the stringent requirements of aerospace and defense applications, ensuring reliability and performance under extreme conditions.
Key Features
- High Reliability: The JANTX2N2369A is built to meet or exceed the standards set by the Joint Army-Navy Specifications (JAN), which indicates a high level of reliability suitable for military applications.
- Robust Performance: With the ability to operate in harsh environments, this transistor is designed to withstand high temperatures and is resistant to mechanical shocks and vibrations.
- Versatile Use: This BJT can be used in a variety of electronic circuits, including amplifiers, switching devices, and other applications requiring a fast switching device.
- Electrical Characteristics: The device exhibits excellent electrical properties, such as a minimum DC current gain (hFE) and low saturation voltage, providing efficient operation in circuits.
Applications
The JANTX2N2369A is ideal for mission-critical applications where failure is not an option. Its typical applications include:
- Communication systems
- Avionics and aerospace electronics
- Power regulation modules
- High-reliability consumer electronics
Technical Specifications
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage (VCEO)
15V
Collector-Base Voltage (VCBO)
60V
Emitter-Base Voltage (VEBO)
6V
Collector Current (IC)
200mA
Power Dissipation (PD)
360mW
Operating Junction Temperature Range
-65°C to +200°C
With its robust design and reliable performance, the JANTX2N2369A from Microchip Technology is an excellent choice for applications demanding the highest level of quality and durability.