The BFT25A by NXP is a high-performance, NPN silicon bipolar junction transistor designed for a wide range of applications requiring high speed and low noise performance. This versatile component is particularly well-suited for high-frequency operations and is commonly employed in RF amplification, oscillation, and switching applications.
Key Features
- High Transition Frequency (fT): The BFT25A boasts a high transition frequency which ensures efficient operation at high-speed signal processing, making it ideal for RF and microwave applications.
- Low Noise Figure: With its low noise figure, the BFT25A provides excellent signal amplification without significant degradation, ensuring clear and reliable performance in sensitive audio and RF circuits.
- High Power Gain: The device offers a high power gain that allows for effective signal amplification in various electronic circuits.
- Robust Voltage and Current Ratings: The BFT25A has been designed to withstand substantial voltages and currents, ensuring durability and reliability in demanding environments.
Applications
The BFT25A is used in a range of applications due to its versatility and high performance. Some of the common applications include:
- Low Noise RF Amplifiers
- High-Frequency Oscillators
- Switching Circuits
- IF Amplifiers in TV and Radio
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (Vceo)
45 V
Collector-Base Voltage (Vcbo)
50 V
Emitter-Base Voltage (Vebo)
6 V
Collector Current (Ic)
100 mA
Transition Frequency (fT)
7 GHz (minimum)
Power Dissipation (Pd)
250 mW
With its exceptional performance parameters and reliability, the BFT25A from NXP is a solid choice for any application requiring a high-quality, high-speed transistor.