Products specifications

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity N-Channel Dual Gate
Frequency 400MHz
Gain 30dB
Voltage - Test 5V
Current Rating 30mA
Noise Figure 1.3dB
Current - Test 18mA
Voltage Rating 6V
Case / Package 6-TSSOP
Win Source Part Number 201031-BF1207
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BF1207 CAD Model

Description

The NXP BF1207 is a high-performance silicon MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for a wide range of RF (Radio Frequency) applications. This dual-gate device is engineered to deliver exceptional performance in VHF (Very High Frequency) and UHF (Ultra High Frequency) bands, making it an ideal choice for professionals in telecommunications, broadcasting, and RF circuit design.

Key Features

  • High Gain: The BF1207 offers high forward transconductance, ensuring strong amplification capabilities for incoming RF signals.
  • Low Noise Figure: With its low noise figure, it is well-suited for applications where signal clarity and integrity are paramount.
  • Dual-Gate Design: The dual-gate structure provides enhanced control and stability, allowing for improved linearity and overall performance.
  • High-Speed Switching: Fast switching speeds make the BF1207 suitable for high-frequency applications and digital communication systems.
  • Surface-Mount Package: The device comes in a compact SOT143B surface-mount package, which is conducive to space-saving designs and automated assembly processes.

Applications

The versatility of the NXP BF1207 allows it to be used in a variety of RF applications, including but not limited to:

  • Low-noise amplifiers in antenna systems
  • Mixers and oscillators in RF circuits
  • High-frequency signal processing
  • Telecommunication infrastructure
  • RFID readers and IoT devices

Technical Specifications

Parameter Value Frequency Range VHF/UHF Package SOT143B Gate Threshold Voltage Typically 1 V Drain Current Max 30 mA Power Dissipation Max 300 mW

Whether you are designing a sophisticated RF communication system or looking for a reliable component for your high-frequency circuitry, the NXP BF1207 offers the performance and reliability that engineers and designers can trust.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Trans Mosfet N-ch 80V 13A 6-PIN Sop T/r
Need more? Email Us
ECAD model for TPC8051-H(TE12L,VM
NXP / Nexperia
MOSFET RF SOT23 TO-236AB / RF Mosfet SOT-23 (TO-236AB)
Need more? Email Us
ECAD model for ON5520,215
Vishay
Need more? Email Us
ECAD model for SI6926AEDQ-T1-E3
Taiwan Semiconductor
Need more? Email Us
ECAD model for TSM3460CX6RF
Ampleon USA Inc.
RF MOSFET LDMOS 65V 3.8GHZ 450MA
Lowest to $278.7463
ECAD model for BLF6G38-50,112
Taiwan Semiconductor
Trans Mosfet N-ch 20V 4A 6-PIN SOT-26 T/r
Need more? Email Us
ECAD model for TSM3442CX6RF
STMicroelectronics
Mosfet N-ch 40V 3.5A 8-SOIC
Lowest to $8.0436
ECAD model for VNHL3NV04DTR-E
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 250V 1.7A 8-PIN TSSOP T/r
Need more? Email Us
ECAD model for TPCS8008-H(TE12L,Q
Taiwan Semiconductor
Trans Mosfet P-ch 30V 3A 3-PIN SOT-23 T/r
Lowest to $1.4757
ECAD model for TSM2307CX RF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $30.3117 $90.9351
6+ $24.8721 $149.2326
9+ $24.0946 $216.8514
12+ $23.3172 $279.8064
15+ $22.5397 $338.0955
20+ $20.2086 $404.1720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,800 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention