EN
  • EN
  • DE
  • IT

PCA9539DB

Part No PCA9539DB
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC XPNDR 400KHZ I2C SMBUS 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Texas Instruments
Package Tube
Product Status Last Time Buy
Programmable Not Verified
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400 kHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number PCA9539
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653286-PCA9539DB
Ultra Librarian 3D Model Ultra Librarian PCA9539DB CAD Model

Description

Product Overview: Texas Instruments PCA9539DB

The PCA9539DB from Texas Instruments is a robust, low-voltage 16-bit I2C-bus I/O expander optimized for use in a wide variety of industrial and commercial applications. This versatile chip is designed to provide additional I/O ports for microcontrollers where additional ports are needed or where they are at a premium.

Key Features

  • I2C Interface: The PCA9539DB operates through a bidirectional I2C-bus and supports serial clock speeds up to 400 kHz, making it compatible with most microcontrollers and allowing for easy integration into existing systems.
  • 16-bit I/O Ports: It expands the I/O capabilities of a microcontroller by providing 16 additional ports that can be configured as inputs or outputs. This allows for greater flexibility and the ability to manage more peripherals or handle more complex tasks.
  • Low Standby Current: The device is optimized for low power consumption, with a low standby current which makes it ideal for battery-powered applications.
  • Interrupt Output: An interrupt output is available to indicate to the host microcontroller when an input state has changed, thus improving the efficiency of the system by eliminating the need for continuous polling of the input status.
  • Power-Up with All Channels Configured as Inputs: Upon power-up, all I/Os are configured as inputs, which can prevent unintended outputs that might occur during system initialization.

Applications

Due to its flexibility and the additional I/O ports it provides, the PCA9539DB is suitable for a range of applications, including:

  • Server infrastructure
  • Industrial control systems
  • Home automation
  • Robotics
  • Electronics control panels

Package and Quality

The PCA9539DB comes in a compact, surface-mountable TSSOP-24 package, which allows for a minimal footprint on PCBs. Texas Instruments ensures high-quality manufacturing standards, providing reliable performance for critical applications.

Overall, the PCA9539DB is an excellent choice for designers looking to expand the I/O capabilities of their systems without incurring the cost and complexity of adding additional microcontrollers or larger, more expensive microcontrollers with more I/O ports.

You May Also Be Interested in

Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $20.1041
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $14.9993
Harris Corporation
IC XPNDR 8MHZ 40DIP
Need more? Email Us
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.5300
ON Semiconductor
PARALLEL I/O PORT, 16-BIT / I/O Expander
Lowest to $1.1577
SMSC Corporation
ENHANCED SUPER I/O WITH LPC INTE / I/O Expander
Need more? Email Us
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $3.9325
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4729 $51.9309
50+ $2.0290 $101.4500
77+ $1.9656 $151.3512
106+ $1.9022 $201.6332
136+ $1.8388 $250.0768
182+ $1.6486 $300.0452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,733 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess