Products specifications Report Issue?

Category Switches>DIP Switches
Mfr C&K
Series SP
Package Tube
Product Status Obsolete
Circuit SPST
Number of Positions 6
Current Rating (Amps) 10mA
Voltage Rating 20VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.196" (4.99mm)
Mounting Type Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Temperature Range - Operating -20°C ~ 85°C
Body Material Polyphenylene Sulfide (PPS)
Length 0.698" (17.74mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Other Names CKN9146,*SP06B
Standard Package 25
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1233693-SP06B
Ultra Librarian 3D Model Ultra Librarian SP06B CAD Model

Description

The SP06B is a DIP switch manufactured by C&K.

  • Manufacturer: C&K
  • Positions: Six
  • Pitch: 0.100" (2.54mm)
  • Voltage Rating: 20VDC
  • Current Rating: 10mA

You May Also Be Interested in

Grayhill Inc.
SWITCH ROCKER DIP DPDT 0.15A 30V
Need more? Email Us
ECAD model for 76SD01T
E-SWITCH
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for KAS2106ET
NKK Switches
SW ROTARY DIP HEX COMP 0.1A 5V
Need more? Email Us
ECAD model for FR02KC16P-R
C&K Components
SW ROTARY DIP OCTAL 0.4VA 20V
Lowest to $20.6790
ECAD model for CD08RM0SB
Omron
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for A6TR-8101
C&K Components
SWITCH PIANO DIP SPST 0.1A 5V
Need more? Email Us
ECAD model for BPA04SBR
Grayhill Inc.
SWITCH ROTARY DIP HEX 0.1A 50V
Need more? Email Us
ECAD model for 94HCB16RAT
Omron
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for A6SR-4101-P
Omron
SWITCH ROTARY DIP BCD 0.1A 30V
Need more? Email Us
ECAD model for A6C-10R(N)

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention