EN
  • EN
  • DE

CM6000

Part No CM6000
Manufacturer C-Media Electronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer C-Media Electronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820707-CM6000
Ultra Librarian 3D Model Ultra Librarian CM6000 CAD Model

Description

The CM6000 is a USB audio controller manufactured by C-Media Electronics. It serves as an interface between USB and audio devices, enabling audio input and output capabilities for computers and other USB-enabled systems. This controller is designed to support various audio formats and functionalities, catering to a range of applications from basic audio playback to more complex audio processing tasks.

Applications:

  • USB Headsets: The CM6000 is used in USB headsets to provide audio processing and connectivity.
  • USB Sound Cards: It can be found in external USB sound cards, offering enhanced audio output and input options.
  • Gaming Peripherals: Gaming headsets and sound devices often incorporate the CM6000 for its audio capabilities.
  • Multimedia Devices: It is used in multimedia devices requiring USB audio support.

Features:

  • USB 2.0 Compliant: Ensures compatibility with USB 2.0 interfaces for reliable data transfer.
  • Integrated Audio Processing: Offers built-in audio processing features like EQ and virtual surround sound.
  • Multiple Audio Channels: Supports multiple audio channels for surround sound and enhanced audio experiences.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for portable devices.
  • High-Quality Audio Output: Delivers clear and crisp audio output for an immersive listening experience.

Benefits:

  • Improved Audio Quality: Enhances audio output and input quality for better sound reproduction.
  • Easy USB Connectivity: Simplifies audio connectivity through USB, eliminating the need for complex wiring.
  • Enhanced Audio Features: Provides advanced audio processing features for a customized listening experience.
  • Wide Compatibility: Compatible with a range of operating systems and devices, ensuring seamless integration.
  • Cost-Effective Solution: Offers a cost-effective audio solution for various applications.

Additional Details:

The CM6000 typically supports standard audio sampling rates and bit depths. The specific features and performance characteristics may vary depending on the implementation and configuration by the device manufacturer. It’s often used in conjunction with other audio components to create complete audio solutions for headsets, sound cards, and other USB audio devices. The controller's compact size and low power consumption make it suitable for integration into a wide range of portable and stationary devices. Drivers are generally required for optimal performance, and these are usually provided by the device manufacturer.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5983 $59.7779
31+ $3.7731 $116.9661
48+ $3.6551 $175.4448
66+ $3.5372 $233.4552
85+ $3.4193 $290.6405
114+ $3.0656 $349.4784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,778 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess