Products specifications

Manufacturer Catalyst Semiconductor
Win Source Part Number 1159249-CAT9555WI
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT9555WI CAD Model

Description

The CAT9555WI is a 16-bit I/O expander manufactured by Catalyst Semiconductor, designed to provide additional I/O ports for microcontrollers and microprocessors through an I2C interface. This device allows a single I2C interface to control up to 16 additional digital I/O pins, making it suitable for applications where the number of I/O pins on the main controller is limited.

Applications

  • LED Control: Used to control multiple LEDs in display panels or indicator applications.
  • Button and Switch Monitoring: Employed to monitor the status of multiple buttons and switches in user interfaces.
  • Sensor Interfacing: Utilized to interface with various sensors, expanding the sensor input capabilities of a microcontroller.
  • Motor Control: Used in simple motor control applications, controlling the on/off state of small motors or relays.
  • General Purpose I/O Expansion: Provides additional I/O pins for any application where the microcontroller's native I/O resources are insufficient.

Features

  • 16-Bit I/O Expansion: Provides 16 additional I/O pins.
  • I2C Interface: Communicates with the host microcontroller via a standard I2C interface.
  • Programmable Pull-Up Resistors: Each I/O pin can be configured with a programmable pull-up resistor.
  • Interrupt Output: Features an interrupt output pin that can be configured to alert the host microcontroller of changes on the input pins.
  • Low Standby Current: Designed for low power consumption in standby mode.

Benefits

  • Increased I/O Capacity: Expands the I/O capabilities of microcontrollers without requiring additional hardware complexity.
  • Simplified Wiring: Reduces wiring complexity by using a single I2C interface to control multiple I/O pins.
  • Flexible Configuration: Allows flexible configuration of I/O pins, including pull-up resistors and interrupt behavior.
  • Reduced Power Consumption: Minimizes power consumption in battery-powered applications due to low standby current.
  • Improved System Responsiveness: Enhances system responsiveness by using the interrupt output to quickly detect changes on input pins.

Additional Details

The CAT9555WI operates over a wide voltage range and is available in various package options to suit different application needs. It includes internal registers for configuring the direction and pull-up status of each I/O pin. The I2C address of the device is configurable, allowing multiple CAT9555WI devices to be connected to the same I2C bus. Catalyst Semiconductor ensures the CAT9555WI meets industry standards for reliability and performance, making it a robust solution for I/O expansion in embedded systems.

You May Also Be Interested in

Microchip Technology
IC I/O EXPANDER I2C 16B 28SOIC
Lowest to $3.9464
ECAD model for MCP23016-I/SO
Microchip Technology
I2C Interface 400kHz 5.5V 28-Pin QFN EP Tube / IC I/O EXPANDER I2C 16B 28QFN
Lowest to $5.5470
ECAD model for MCP23016-I/ML
Maxim Integrated
I2C/SMBus Interface 400kHz 3.6V 16-Pin TSSOP / IC I/O EXPANDER I2C 8B 16TSSOP
Need more? Email Us
ECAD model for MAX7315AUE+
Microchip Technology
SPI Interface 10000kHz 5.5V 20-Pin SSOP T/R / IC I/O EXPANDER SPI 8B 20SSOP
Lowest to $1.9152
ECAD model for MCP23S08T-E/SS
Maxim Integrated
I2C Interface 400kHz 5.5V Automotive 24-Pin TQFN EP / IC I/O EXPANDER I2C QFN
Lowest to $9.4105
ECAD model for MAX7327AATG+
Microchip Technology
SPI Interface 10000kHz 5.5V 20-Pin QFN EP Tube / IC I/O EXPANDER SPI 8B 20QFN
Lowest to $2.6102
ECAD model for MCP23S08-E/ML
Microchip Technology
IC I/O EXPANDER I2C 16B 28SDIP
Lowest to $3.9786
ECAD model for MCP23016-I/SP
Microchip Technology
IC I/O EXPANDER I2C 8B 20SSOP
Lowest to $1.6758
ECAD model for MCP23008-E/SS
Microchip Technology
IC I/O EXPANDER SPI 16B 28QFN
Lowest to $2.4222
ECAD model for MCP23S17-E/ML

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention