EN
  • EN
  • DE

MCP23016-I/ML

Part No MCP23016-I/ML
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description I2C Interface 400kHz 5.5V 28-Pin QFN EP Tube / IC I/O EXPANDER I2C 16B 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-QFN (6x6)
Win Source Part Number 044632-MCP23016-I/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP23016
Introduction Date November 25, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCP23016-I/ML CAD Model

Description

Microchip Technology's MCP23016-I/ML

The MCP23016-I/ML is a versatile integrated circuit designed and produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular device is a member of Microchip's expansive family of I/O expanders, which are engineered to provide additional I/O ports for a host controller, typically a microcontroller or microprocessor. The MCP23016-I/ML offers a convenient and efficient way to expand the I/O capabilities of your embedded system without the need to increase the size or complexity of your main controller.

At the heart of the MCP23016-I/ML is a 16-bit I/O expander with an I²C interface. This allows for easy communication with the host controller using a simple two-wire serial interface, which is widely supported by many microcontrollers. The I²C interface operates at a standard 100kHz, which is suitable for most low-speed I/O expansion requirements. The device comes in a compact 28-pin QFN (Quad Flat No-lead) package, denoted by the 'ML' suffix, which is ideal for space-constrained applications.

The MCP23016-I/ML features two 8-bit ports (Port A and Port B) that can be independently controlled. Each port can be configured as an input or output, allowing for a flexible arrangement that suits a variety of application needs. Additionally, the device includes built-in interrupt output pins that can be configured to alert the host controller when input changes occur, further enhancing its utility in responsive control systems.

One of the standout attributes of the MCP23016-I/ML is its robust design, which includes high-noise immunity and low power consumption. The device is specified for operation over the industrial temperature range (-40°C to +85°C), making it suitable for harsh environments. Furthermore, this I/O expander is fully compatible with 5V I²C buses, making it a versatile choice for interfacing with both legacy and modern systems.

Whether you're designing a complex industrial control system, adding more inputs to a home automation project, or simply running out of I/O pins on your microcontroller, the MCP23016-I/ML from Microchip Technology is an excellent solution that combines performance, flexibility, and reliability in a compact form factor.

You May Also Be Interested in

Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188
Broadcom Limited
IC XPNDR I2C
Lowest to $582.0896
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
NXP / Nexperia
Interface - I/O Expanders I/O EXPANDER I2C
Lowest to $1.6302
Nexperia USA Inc.
I2C
Lowest to $17.4627
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $2.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0332 $76.1328
8+ $15.6169 $124.9352
12+ $15.1289 $181.5468
16+ $14.6408 $234.2528
21+ $14.1528 $297.2088
28+ $12.6888 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess