EN
  • EN
  • DE

ENC424J600T-I/ML

Part No ENC424J600T-I/ML
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTRLR W/SPI 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol Ethernet
Purpose Controller
Standards 10/100 Base-T PHY
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 96mA
Temperature Range - Operating -40°C to 85°C
Case / Package 44-QFN (8x8)
Win Source Part Number 1036371-ENC424J600T-I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ENC424J600T-I/ML CAD Model

Description

The ENC424J600T-I/ML is a high-performance, stand-alone Ethernet controller from Microchip Technology, designed to add robust network connectivity to your embedded systems. This compact, surface-mountable device is a perfect solution for applications requiring Ethernet communication capabilities with minimal development time and effort.

Key Features

  • Integrated MAC and PHY: The device features a fully-featured, high-speed Ethernet MAC and a 10/100 Base-TX PHY for complete network functionality.
  • Flexible Communication: It supports both Full and Half-Duplex modes, as well as a host of Ethernet protocols, making it adaptable to various networking requirements.
  • Memory Management: With a built-in 24-Kbyte dual-bank SRAM, the ENC424J600T-I/ML offers ample buffer space for incoming and outgoing packets, reducing the processing load on the host controller.
  • Easy Interface: The SPI interface allows for simple integration with most microcontrollers, providing a straightforward path to network-enable your devices.
  • Temperature Range: The device operates over the industrial temperature range, making it suitable for harsh environments.
  • Package: It comes in a compact 44-pin QFN package, ideal for space-constrained applications.
  • Power Management: Power-saving features, including Energy Detect Power-Down and Wake-on-LAN, help to minimize power consumption when the network is idle or in low traffic conditions.

Applications

The versatility of the ENC424J600T-I/ML makes it an excellent choice for a wide array of applications, including:

  • Industrial automation and control systems
  • Building automation and HVAC systems
  • Networked consumer electronics
  • Smart home devices
  • Embedded web servers
  • Remote monitoring and management

Conclusion

With its robust feature set and ease of integration, the ENC424J600T-I/ML from Microchip Technology is an ideal Ethernet controller for adding network connectivity to your products. Whether for industrial, commercial, or consumer applications, this device offers a reliable, high-performance solution to meet your networking needs.

You May Also Be Interested in

Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0367 $50.1835
13+ $8.2353 $107.0589
19+ $7.9779 $151.5801
26+ $7.7206 $200.7356
34+ $7.4632 $253.7488
45+ $6.6912 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,845 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess