EN
  • EN
  • DE

STM32H733ZGI6

Part No STM32H733ZGI6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144UFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203144-STM32H733ZGI6
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32H7
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT
Data Converters A/D 51x12/16b; D/A 2x12b
Ultra Librarian 3D Model Ultra Librarian STM32H733ZGI6 CAD Model

Description

The STM32H733ZGI6 is a state-of-the-art microcontroller unit (MCU) from STMicroelectronics, designed to deliver high performance and efficiency for demanding applications. As part of the STM32H7 series, this MCU is based on the advanced Arm® Cortex®-M7 core, operating at a frequency of up to 400 MHz. The STM32H733ZGI6 is a compelling choice for developers looking to build sophisticated embedded systems, including industrial controls, medical equipment, and high-end consumer products.

Key Features

  • Core: Arm® Cortex®-M7 with double-precision floating point unit (FPU), achieving a 1027 DMIPS/2.14 DMIPS/MHz (Dhrystone 2.1) performance at 0 wait state memory access.
  • Memory: Equipped with a multi-AHB bus matrix, this MCU offers 1 Mbyte of Flash memory and 564 Kbytes of RAM, ensuring ample storage for complex programs and data.
  • High-Speed I/Os: It includes a range of high-speed communication interfaces, such as USB OTG HS, Ethernet, and CAN FD, enabling rapid data transfer and connectivity.
  • Graphics Support: With a Chrom-ART Accelerator™ for enhanced graphics performance, the STM32H733ZGI6 is well-suited for applications with a graphical user interface.
  • Power Efficiency: The MCU features multiple power modes, including a flexible power control system, to optimize power efficiency and minimize energy consumption.
  • Advanced Security: The device comes with a hardware cryptographic acceleration and a secure boot process, providing robust security measures for connected devices.
  • Packaging: The STM32H733ZGI6 is available in a UFBGA169 package, offering a compact footprint for space-constrained applications.

Development and Ecosystem

STMicroelectronics provides extensive support for the STM32H733ZGI6, including software tools, libraries, and development kits to facilitate rapid development and prototyping. The MCU is supported by the STM32Cube software suite, which includes the HAL (Hardware Abstraction Layer), Low-Layer APIs, and a comprehensive set of middleware components. Additionally, the STM32H7 series is compatible with a wide range of development environments and third-party tools, ensuring a flexible and powerful ecosystem for developers.

Whether you are working on high-performance embedded systems, real-time applications, or complex graphical interfaces, the STM32H733ZGI6 offers the perfect blend of performance, power efficiency, and advanced features to bring your innovative projects to life.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6988 $52.1928
15+ $7.1375 $107.0625
22+ $6.9144 $152.1168
30+ $6.6914 $200.7420
39+ $6.4683 $252.2637
52+ $5.7992 $301.5584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess