EN
  • EN
  • DE

LAN9303MI-AKZE

Part No LAN9303MI-AKZE
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHER SW 3PORT 16BIT 72QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 72-QFN (10x10)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Package 72-VFQFN Exposed Pad
Case / Package 72-QFN (10x10)
Family Name LAN9303
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A3
HTSUS 8542.31.0001
Quantity per package 168
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922701-LAN9303MI-AKZE
Ultra Librarian 3D Model Ultra Librarian LAN9303MI-AKZE CAD Model

Description

Microchip Technology's LAN9303MI-AKZE: A High-Performance, Small-Footprint Ethernet Switch

The LAN9303MI-AKZE from Microchip Technology is a highly integrated, high-performance, small-footprint, three-port managed Ethernet switch with an advanced feature set that brings exceptional efficiency and functionality to a range of applications. Designed with innovation in mind, this Ethernet switch is ideal for embedded applications where space constraints and advanced networking features are critical.

At the heart of the LAN9303MI-AKZE lies a robust set of features that ensure reliable operation under various conditions. The switch supports both full-duplex and half-duplex operation at speeds of 10/100 Mbps, providing flexibility for network design. Furthermore, it includes support for IEEE 802.1Q VLAN, enabling network segmentation and improved security and performance.

Energy efficiency is a key consideration in modern electronics, and the LAN9303MI-AKZE addresses this with Energy Efficient Ethernet (IEEE 802.3az) support, which reduces power consumption during periods of low data activity. This makes the switch an excellent choice for energy-sensitive applications such as battery-powered devices and energy-saving network devices.

The switch's management capabilities are extensive, featuring a comprehensive set of management interfaces, including SPI, I2C, and a high-speed MII/RMII/TMII interface. These interfaces provide flexibility for system designers to manage the switch in a way that best fits their system requirements.

Robustness is another hallmark of the LAN9303MI-AKZE, with built-in support for cable diagnostics, which allows for easy troubleshooting and maintenance of network connections. Additionally, the switch is designed to withstand the rigors of industrial environments, with an extended temperature range that ensures reliable operation in extreme conditions.

In summary, the LAN9303MI-AKZE from Microchip Technology is a versatile, high-performance Ethernet switch that caters to the demands of modern networked devices. Its compact size, combined with its rich feature set, makes it an ideal solution for developers looking to integrate networking capabilities into their embedded systems with minimal overhead and maximum efficiency.

You May Also Be Interested in

Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4930 $61.9720
8+ $12.7122 $101.6976
13+ $12.3149 $160.0937
17+ $11.9177 $202.6009
22+ $11.5204 $253.4488
30+ $10.3287 $309.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess