EN
  • EN
  • DE

LM4545VH

Part No LM4545VH
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description AC ’97 Codec with Stereo Headphone Amplifier and National 3D Sound | IC AUDIO CODEC '97 18BIT 48LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Audio, AC '97
Data Interface Serial
Resolution (Bits) 18 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 90 / 89
Supply Voltage , Analog 4.2V ~ 5.5V
Supply Voltage , Digital 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number LM4545
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1199911-LM4545VH
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4545VH CAD Model

Description

The LM4545VH is a high-performance, versatile audio codec from Texas Instruments, designed to deliver exceptional sound quality and functionality for a wide range of applications. This advanced integrated circuit is engineered to meet the demanding requirements of today's audio systems in consumer electronics, automotive infotainment, and professional audio equipment.

Key Features

  • High-Quality Audio: The LM4545VH provides premium audio performance with a high signal-to-noise ratio (SNR), ensuring crystal-clear audio reproduction for both playback and recording.
  • Multi-Channel Support: This codec supports multiple audio channels, making it suitable for surround sound systems and complex audio configurations.
  • Low Power Consumption: Designed with power efficiency in mind, the LM4545VH minimizes energy usage, which is ideal for battery-powered devices.
  • Flexibility: The codec features programmable sample rates and flexible mixing, routing, and equalization options, providing designers with the ability to tailor the audio experience to specific needs.
  • Integrated Headphone Amplifier: It includes a built-in headphone amplifier that delivers a robust audio output without the need for external components.

Applications

The LM4545VH is well-suited for a variety of applications, including:

  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • Home Theater Systems
  • Automotive Audio Systems
  • Portable Media Players
  • Professional Audio Recording and Mixing Consoles

Technical Specifications

The codec operates over a wide temperature range and is available in a compact package, making it easy to integrate into various designs. Its technical specifications include support for I²S, TDM, and other digital audio interfaces, providing compatibility with a broad range of digital audio sources and processors.

With the LM4545VH, Texas Instruments continues its tradition of delivering high-quality audio solutions that enhance the end-user experience. Whether for personal entertainment or professional audio production, the LM4545VH stands out as a top choice for designers and engineers looking for a reliable and high-performing audio codec.

You May Also Be Interested in

Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess