EN
  • EN
  • DE

ADV7282AWBCPZ

Part No ADV7282AWBCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description 10-BIT SD DIFF VIDEO DECODER W/
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Video Interface 10 b I²C 32-LFCSP (5x5)
Manufacturer Analog Devices Inc.
Series Automotive
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad, CSP
Case / Package 32-LFCSP (5x5)
Family Name ADV7282
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911127-ADV7282AWBCPZ
Ultra Librarian 3D Model Ultra Librarian ADV7282AWBCPZ CAD Model

Description

Product Overview: ADV7282AWBCPZ by Analog Devices Inc.

The ADV7282AWBCPZ is a highly integrated video decoder from Analog Devices Inc., designed to simplify the task of converting analog video signals into a digital form for use in a wide range of applications. This advanced component is capable of handling multiple video formats, making it a versatile choice for designers looking to interface with various analog video sources such as cameras and video players.

At the core of the ADV7282AWBCPZ is its ability to decode standard-definition video signals from composite, S-Video, and component sources. It supports PAL, NTSC, and SECAM standards, which makes it suitable for global products. The decoder converts the analog input into a 4:2:2 component digital video output that can be easily interfaced with processors, FPGAs, or other digital systems.

One of the key features of the ADV7282AWBCPZ is its Automatic Gain Control (AGC), which optimizes the video signal quality by adjusting the gain to suit varying input signal levels. Additionally, the built-in Time Base Correction (TBC) ensures stable and high-quality video output even in the presence of unstable input signals, which is crucial for applications such as video surveillance and in-vehicle entertainment systems.

The device comes in a compact 32-lead LFCSP package, which is ideal for space-constrained applications. Its low power consumption also makes it a suitable choice for portable and battery-powered devices. Moreover, the ADV7282AWBCPZ features an I²C interface for configuration and control, providing designers with flexibility and ease of use in system integration.

With its robust on-chip features such as automatic standard detection, macrovision detection, and 3D comb filter, the ADV7282AWBCPZ ensures high-quality video output and reliable operation. Whether it's for security cameras, video conferencing systems, or automotive infotainment, the ADV7282AWBCPZ from Analog Devices Inc. is an excellent solution for converting analog video to digital format with minimal design complexity.

For detailed technical specifications, application notes, and support documentation, designers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $46.9173
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Lowest to $34.9254
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
NXP / Nexperia
IC AUDIO CODEC MINIDISC 28-SSOP / General Purpose Audio Codec 4ADC / 2DAC Ch 28-Pin SSOP Tube
Need more? Email Us
Analog Devices Inc.
IC DECODER 10BIT 32LFCSP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9857 $64.9285
11+ $10.6550 $117.2050
17+ $10.3220 $175.4740
24+ $9.9891 $239.7384
30+ $9.6560 $289.6800
41+ $8.6572 $354.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,685 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess