EN
  • EN
  • DE

KSZ8864CNXIA

Part No KSZ8864CNXIA
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 4-PORT / Ethernet Switch 4-Port 100Mbps 64-Pin QFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Switch
Interface MII, RMII
Standards 10/100 Base-T/TX PHY
Operating Supply Voltage 1.8V, 2.5V, 3.3V
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (8x8)
Win Source Part Number 778088-KSZ8864CNXIA
Popularity Medium
Supply and Demand Status Limited
Family Name KSZ8864CNXIA
Introduction Date February 12, 2014
ECCN 5A991.b
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian KSZ8864CNXIA CAD Model

Description

Microchip Technology's KSZ8864CNXIA - A Compact and Reliable Networking Solution

The KSZ8864CNXIA is a highly integrated, Layer 2 managed, four-port switch from Microchip Technology, designed to offer a robust and efficient solution for network connectivity. This product is particularly suitable for applications that require a small footprint and low power consumption without compromising on performance and features.

At the core of the KSZ8864CNXIA is a feature-rich switch engine that supports a wide array of network protocols and standards. It is equipped with two 10/100BASE-TX ports and two 100BASE-FX fiber ports, providing a versatile mix of copper and fiber connectivity options to meet various network topology requirements.

The switch comes with a comprehensive set of management features, including QoS (Quality of Service) prioritization, VLAN (Virtual Local Area Network) support, and IGMP (Internet Group Management Protocol) snooping, to name a few. These features ensure the efficient handling of data traffic, enabling the prioritization of critical communications and enhancing network security and performance.

One of the standout features of the KSZ8864CNXIA is its energy efficiency. The product incorporates Microchip's Green Ethernet technology, which significantly reduces power consumption by detecting link status and cable length, and adjusting power usage accordingly. This not only helps in reducing operational costs but also contributes to a greener environment.

Designed for flexibility, the KSZ8864CNXIA can be configured through SPI (Serial Peripheral Interface) or I²C interfaces, allowing for easy integration with a variety of microcontrollers or processors. Additionally, it supports MIIM (Media Independent Interface Management) for remote diagnosis and management, further enhancing its utility in complex network environments.

The robust design of the KSZ8864CNXIA ensures reliable operation in challenging conditions, making it an ideal choice for industrial automation, automotive applications, consumer electronics, and smart home networks. With its compact form factor, the switch can be easily integrated into space-constrained applications, offering a powerful networking solution that can scale with the needs of modern, connected devices.

Overall, the KSZ8864CNXIA from Microchip Technology is a testament to the company's commitment to providing innovative, high-quality networking solutions that cater to the evolving demands of the technology landscape.

You May Also Be Interested in

NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5846 $50.3384
10+ $10.3258 $103.2580
15+ $10.0031 $150.0465
21+ $9.6805 $203.2905
27+ $9.3578 $252.6606
36+ $8.3897 $302.0292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,070 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess