EN
  • EN
  • DE

CBTL02042A

Part No CBTL02042A
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description 3.3 V, 2 differential channel, 2 : 1 multiplexer/demultiplexer switch for PCI Express Gen2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159348-CBTL02042A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBTL02042A CAD Model

Description

NXP CBTL02042A Multiplexer/Demultiplexer Switch NXP CBTL02042A IC

The NXP CBTL02042A is a high-performance, bidirectional multiplexer/demultiplexer switch IC designed for switching high-speed signals with minimal signal degradation. This silicon chip is an essential component for applications that require the routing of high-speed differential signals, such as PCI Express 2.0, SATA, USB 3.0, and DisplayPort, as well as other advanced serial communication systems.

Constructed with cutting-edge technology, the CBTL02042A operates at a wide range of data rates, supporting bandwidths that are critical for high-speed data transfer. It offers four differential channels, which can be configured as two differential 2:1 multiplexer/demultiplexers. The device's design prioritizes signal integrity, ensuring that high-speed signals are transmitted with minimal loss and crosstalk, which is essential for maintaining the integrity of data in complex electronic systems.

The CBTL02042A features an on-chip electrostatic discharge (ESD) protection circuitry, which provides robust protection for sensitive components, thereby enhancing the durability and reliability of the end product. Moreover, the IC is designed for low-power operation, helping to reduce the overall power consumption of the systems in which it is implemented.

Integration of the CBTL02042A into system designs is facilitated by its compatibility with a variety of signal standards and its support for hot-plug detection. The device is housed in a compact package, making it suitable for space-constrained applications. NXP's commitment to quality ensures that the CBTL02042A meets the stringent requirements of high-speed signal applications, providing designers with a flexible and efficient solution for their multiplexing and demultiplexing needs.

Contact for Price

You May Also Be Interested in

Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess