EN
  • EN
  • DE

PIC16C57-LP/P

Part No PIC16C57-LP/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28DIP / PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 3KB (2K x 12) OTP 28-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
RAM Size 72 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 6.25V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number PIC16C57
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C57-LP/P-NDR
Standard Package 15
Win Source Part Number 1322572-PIC16C57-LP/P
Ultra Librarian 3D Model Ultra Librarian PIC16C57-LP/P CAD Model

Description

Microchip Technology PIC16C57-LP/P Microcontroller

The PIC16C57-LP/P is a versatile 8-bit microcontroller from Microchip Technology, designed to offer a robust and cost-effective solution for a wide range of embedded applications. Known for its low-power consumption and high performance, this microcontroller is ideal for designers looking for a reliable and efficient microcomputing core.

At the heart of the PIC16C57-LP/P is a powerful RISC architecture that allows it to execute most instructions in a single cycle, thereby achieving exceptional speed. The device operates with a typical frequency of 4 MHz, providing a solid balance between speed and power usage, making it suitable for battery-powered or power-sensitive applications.

This microcontroller comes with 2KB of on-chip program memory, which is ample for simple to moderately complex tasks. Although it does not support an internal oscillator, it is flexible with external clock sources, giving designers the freedom to choose the appropriate clocking mechanism for their specific needs. The PIC16C57-LP/P also includes 72 bytes of data RAM, which is sufficient for handling temporary data and variables during operation.

The I/O capabilities of the PIC16C57-LP/P are noteworthy, featuring 20 general-purpose I/O pins that can be configured to handle various peripheral functions. This versatility makes it an excellent choice for interfacing with sensors, actuators, and other external devices. Additionally, the microcontroller supports a wide range of supply voltages from 2.5V to 5.5V, providing flexibility in different system voltage levels.

From a programming standpoint, the PIC16C57-LP/P is supported by Microchip's mature and user-friendly development tools, including the MPLAB IDE and a range of in-circuit emulators and programmers. This ensures that developers have access to a comprehensive ecosystem for coding, debugging, and testing their applications.

The PIC16C57-LP/P is available in a 28-pin PDIP package, which is easy to handle and integrate into various PCB designs. Its temperature range of -40°C to +85°C guarantees stable operation across diverse environmental conditions, making it suitable for industrial, automotive, and consumer electronics applications.

In summary, the PIC16C57-LP/P microcontroller from Microchip Technology is a reliable, efficient, and flexible solution for a multitude of embedded system designs, offering a perfect blend of power, performance, and peripheral integration.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess