EN
  • EN
  • DE

LTC1321CSW#PBF

Part No LTC1321CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232/485/EIA562 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS562
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 121895-LTC1321CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1321CSW#PBF CAD Model

Description

The LTC1321CSW#PBF is a versatile and robust integrated circuit from Linear Technology, designed to facilitate reliable serial communication in various applications. This IC is an essential component for designers looking to implement multi-protocol serial interfaces, as it supports RS232, RS485, and RS422 standards.

Key Features

  • Multi-Protocol Support: Compatible with RS232, RS485, and RS422 communication standards, making it highly versatile for different serial communication requirements.
  • Integrated Transceiver: Includes a transceiver with a driver and receiver for each protocol, reducing the need for additional components and simplifying design.
  • Wide Supply Voltage Range: Operates over a supply voltage range of 4.5V to 5.5V, accommodating various system power supplies.
  • Low Power Shutdown: Features a low power shutdown mode, which significantly reduces power consumption when the device is not in active use.
  • High Data Rates: Capable of supporting data rates up to 120kbps for RS485/RS422 and 120kbps for RS232, allowing for efficient data transmission.
  • Thermal Protection: Equipped with thermal shutdown protection to prevent damage from overheating.
  • Robust ESD Protection: Offers excellent electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.

Applications

The LTC1321CSW#PBF is ideal for a wide range of applications where reliable serial communication is required. Its multi-protocol support makes it suitable for industrial control systems, networking equipment, point-of-sale terminals, and data acquisition systems. The device's robust feature set ensures that it can handle the demands of complex and critical communication tasks in both commercial and industrial settings.

Package and Quality

This product is offered in a 24-lead, 0.300" wide plastic SOIC package, which provides a compact footprint suitable for space-constrained applications. Linear Technology ensures high-quality standards, and the LTC1321CSW#PBF is no exception, providing reliable performance for critical system communications.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3986 $73.5944
8+ $15.0963 $120.7704
12+ $14.6246 $175.4952
17+ $14.1528 $240.5976
22+ $13.6811 $300.9842
29+ $12.2658 $355.7082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess