EN
  • EN
  • DE

MCP23S17-E/ML

Part No MCP23S17-E/ML
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER SPI 16B 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Max Frequency 10MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-QFN (6x6)
Win Source Part Number 208199-MCP23S17-E/ML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP23S17-E/ML CAD Model

Description

Microchip Technology's MCP23S17-E/ML - 16-Bit I/O Expander with Serial Interface

The MCP23S17-E/ML is a versatile 16-bit I/O expander from Microchip Technology, designed to provide additional I/O capabilities to a microcontroller via the Serial Peripheral Interface (SPI). This compact, surface-mount component is housed in a 28-pin QFN (ML) package, offering a space-saving solution for applications where board real estate is at a premium.

At the heart of the MCP23S17-E/ML lies the robustness to operate within a voltage range of 1.8V to 5.5V, making it suitable for a variety of logic levels and ensuring compatibility with both 3.3V and 5V systems. This flexibility is essential for designers who need to integrate the expander into mixed-voltage designs.

The device features two 8-bit ports (Port A and Port B) that can be individually configured as inputs or outputs, providing a total of 16 I/O pins. Each port has its own set of control registers, which can be accessed via SPI, allowing for independent operation and polarity inversion of the pins. This means that users can tailor the behavior of each pin to the specific needs of their application, whether it's driving LEDs, reading button states, or interfacing with other digital devices.

Enhanced with high-current sink/source capability up to 25 mA, the MCP23S17-E/ML can directly drive LEDs while offering protective features such as internal diodes to VCC and ground, providing robustness against electrical overstress. Additionally, the device supports interrupt-on-change functionality, which can notify the host microcontroller of input changes without the need to continuously poll the I/O expander, thus saving valuable processor time and reducing power consumption.

For designers seeking to expand the I/O capabilities of their microcontroller-based systems, the MCP23S17-E/ML from Microchip Technology is an excellent choice. Its rich set of features, combined with the ease of interfacing via SPI, makes it an ideal solution for applications in automation, consumer electronics, automotive, and many other fields where additional I/O ports are required.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887
Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2597
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7594 $52.7820
70+ $1.4437 $101.0590
110+ $1.3985 $153.8350
150+ $1.3534 $203.0100
195+ $1.3083 $255.1185
260+ $1.1730 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,950 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess