EN
  • EN
  • DE
  • IT

MAX7321AEE+

Part No MAX7321AEE+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description I2C Interface 400kHz 5.5V Automotive 16-Pin QSOP / IC I/O EXPANDER I2C 8B 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of I/O 8
Interface I2C
Interrupt Output Yes
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 20mA
Clock Frequency 400kHz
Operating Supply Voltage 1.71 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786962-MAX7321AEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7321
Introduction Date April 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX7321AEE+ CAD Model

Description

Maxim Integrated MAX7321AEE+ I/O Expander

The Maxim Integrated MAX7321AEE+ is a versatile, low-power I/O expander designed to provide additional digital I/O ports for microcontrollers and microprocessors within a compact and efficient package. This device operates with a supply voltage ranging from 2.7V to 3.6V, making it well-suited for portable and battery-powered applications where power conservation is crucial.

Equipped with 8 I/O ports, the MAX7321AEE+ allows for a significant expansion of I/O capabilities without the need for additional microcontroller pins. These ports can be individually configured as either inputs or outputs, providing flexibility for a wide range of applications. The I/O expander uses a two-wire, I²C-compatible serial interface, enabling easy communication with most microcontrollers. This feature simplifies the hardware design and reduces the complexity of the communication protocol.

The MAX7321AEE+ offers an interrupt output feature, which can be programmed to alert the host microcontroller when an input state changes. This functionality enhances the efficiency of the system by allowing the microcontroller to remain in a low-power sleep mode until an input event occurs, reducing overall power consumption.

With its extended temperature range of -40°C to +85°C, the MAX7321AEE+ is reliable in a variety of environmental conditions, making it suitable for industrial and automotive applications, as well as consumer electronics. The device comes in a compact 16-pin QSOP package, which is beneficial for space-constrained designs.

Key features of the MAX7321AEE+ include:

  • 8 programmable I/O ports
  • Low operating voltage (2.7V to 3.6V)
  • I²C-compatible serial interface
  • Interrupt output for input change notification
  • Extended temperature range (-40°C to +85°C)
  • Compact 16-pin QSOP package

In conclusion, the MAX7321AEE+ from Maxim Integrated is an excellent choice for designers looking to expand the I/O capabilities of their systems without increasing the footprint significantly. Its low-power operation, flexible I/O configuration, and easy-to-use serial interface make it an ideal solution for a wide array of applications.

You May Also Be Interested in

ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $4.4966
ON Semiconductor
IO EXPANDER / I/O Expander
Lowest to $10.2931
Harris Corporation
IC XPNDR 40DIP
Lowest to $20.0605
Maxim Integrated
8-PORT I/O EXPANDER / I/O Expander 8 I2C, SMBus 400 kHz 16-TSSOP
Lowest to $5.2825
Maxim Integrated
I/O PORT EXPANDER
Lowest to $9.7792
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $3.9325
Infineon Technologies
IC XPNDR 100KHZ I2C 48SSOP
Lowest to $29.6399
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.1000

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6775 $53.3875
12+ $8.7611 $105.1332
18+ $8.4873 $152.7714
25+ $8.2135 $205.3375
32+ $7.9397 $254.0704
43+ $7.1184 $306.0912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,638 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess