EN
  • EN
  • DE

MCP23018T-E/SS

Part No MCP23018T-E/SS
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Open Drain
Current - Output Source/Sink 25mA
Max Frequency 3.4MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 1075002-MCP23018T-E/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP23018T-E/SS CAD Model

Description

The MCP23018T-E/SS is a feature-rich I/O expander from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit is part of the MCP23X18 series and is designed to provide a seamless extension of I/O capabilities for microcontroller-based systems. It operates under the I2C interface, which allows for easy integration into existing designs with minimal additional wiring.

Key Features:

  • 16-bit I/O Expander: The MCP23018T-E/SS offers 16 additional general-purpose I/O pins, which can be individually set to input or output, providing a significant increase in available I/O for your projects.
  • I2C Interface: With its I2C serial interface, the device allows for easy communication with most microcontrollers, supporting both the 100 kHz (Standard-mode) and 1.7 MHz (High-speed mode) data transfer rates.
  • Interrupt Output: An interrupt output pin can be configured to alert the host microcontroller of changes on the input pins, enhancing the system's responsiveness and efficiency.
  • Configurable Polarity: Input polarity inversion is supported, allowing users to adapt the expander to their specific needs without changing the logic in their firmware.
  • High-temperature Operation: The MCP23018T-E/SS is designed to operate over an extended temperature range, making it suitable for industrial applications.
  • SSOP Package: The device comes in a space-saving 28-lead SSOP (Shrink Small Outline Package), ideal for applications with limited PCB space.

Applications:

The MCP23018T-E/SS is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Robotics

With its robust set of features and Microchip's reputation for quality, the MCP23018T-E/SS is an excellent choice for expanding the capabilities of your microcontroller-based projects.

You May Also Be Interested in

Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $4.1382
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Nexperia USA Inc.
I2C
Lowest to $23.2836
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645
MaxLinear Inc
IC XPNDR 400KHZ I2C SMBUS 24QFN
Lowest to $9.8599
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
Broadcom Limited
IC XPNDR I2C
Lowest to $582.0896
ON Semiconductor
LC898116 - Ignition Controller
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8325 $53.1575
26+ $3.9652 $103.0952
40+ $3.8413 $153.6520
54+ $3.7173 $200.7342
70+ $3.5934 $251.5380
94+ $3.2217 $302.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,418 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess