Products specifications Report Issue?

Manufacturer CEL
Packaging Bulk
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 28V
Current - Max 100 mA
Capacitance @ Vr, F 1.2pF @ 15V, 1MHz
Resistance @ If, F 10Ohm @ 10mA, 50MHz
Power Dissipation (Max) 200 mW
Temperature Range - Operating 175°C (TJ)
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Base Product Number L204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1481641-L204BBB
Ultra Librarian 3D Model Ultra Librarian L204BBB CAD Model

You May Also Be Interested in

Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 20V SOT23-3
Lowest to $17.5940
ECAD model for HSMS-2812-BLKG
Alpha Industries
Large Signal Switching Plastic Packaged PIN Diodes
Lowest to $0.3148
ECAD model for SMP1352-005
Alpha Industries
Switch and Attenuator Plastic Packaged PIN Diodes
Lowest to $0.2690
ECAD model for SMP1302-079
Skyworks Solutions Inc.
RF DIODE PIN 120V 620MW DIE
Need more? Email Us
ECAD model for CLA4610-000
Alpha Industries
Low Distortion Attenuator Plastic Packaged PIN Diodes
Need more? Email Us
ECAD model for SMP1304-007
Agilent(Hewlett-Packard)
Surface Mount PIN Diodes in SOT-323 (SC-70 3-Lead)
Lowest to $0.5405
ECAD model for HSMP-381C-TR1
Skyworks Solutions Inc.
Surface Mount Mixer and Detector Schottky Diodes
Lowest to $1.0302
ECAD model for SMS7630-005
ON Semiconductor
SILICON SCHOTTKY BARRIER DIODES | RF DIODE SCHOTTKY 7V 280MW TO92
Lowest to $0.1435
ECAD model for MBD101
Siemens
Silicon Schottky Diode (Low Barrier diode for detectors up to GHz frequencies)
Need more? Email Us
ECAD model for BAT62-03W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention