Products specifications Report Issue?

Category Battery Products>Battery Holders, Clips, Contacts
Manufacturer Keystone Electronics
Packaging Reel - TR
Battery Type, Function Coin Cell, Contact
Style Contact Spring (Leaf)
Battery Cell Size Multiple
Number of Cells 1
Mounting PCB, Surface Mount
Termination Style SMD (SMT) Tab
Height Above Board 0.125" (3.17mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number KEY1000CT-ND,36-110TR,KEY1000TR-ND,36-110DKR,36-110CT,KEY1000DKR-ND,110TR-ND,KEY1000TR,KEY1000DKR,KEY1000CT
Standard Package 2,000
Win Source Part Number 1335096-110TR
Ultra Librarian 3D Model Ultra Librarian 110TR CAD Model

Description

The Keystone Electronics Contact Spring is a battery holder, clip, and contact that is used for PCB surface mount.

  • Product Name: Contact Spring
  • Manufacturer: Keystone Electronics
  • Mounting: PCB surface mount
  • Standard Package: 2,000
  • Category: Battery products
  • ECCN: EAR99
  • ROHS3 Compliant: Yes
  • REACH: Unaffected
  • HTSUS: 8536.69.4040

You May Also Be Interested in

67
Adafruit Industries LLC
BATTERY HOLDER 9V WIRE LEADS
Need more? Email Us
ECAD model for 67
Keystone Electronics
BATT CONTACT SOLID MULTI PC PIN
Need more? Email Us
ECAD model for 230-1
Linx Technologies Inc.
BATT RETAINER COIN 20MM PC PIN
Need more? Email Us
ECAD model for BAT-HLD-001-THM
Renata Batteries
Battery Product Accessories RoHS
Lowest to $1.4773
ECAD model for SMTU1225-LF
629
Keystone Electronics
BATT CONTACT SPRING MULTI PC PIN
Need more? Email Us
ECAD model for 629
MPD (Memory Protection Devices)
BATT HOLDER AA 4 CELL 6\
Need more? Email Us
ECAD model for BH4AAW
Shenzhen Kinghelm Electronics Co., Ltd.
Battery base CR1220 Through Hole Blade Type Power Connector Assemblies RoHS
Lowest to $0.3230
ECAD model for KH-CR1220-2
MPD (Memory Protection Devices)
BATT HOLDER COIN 12.5MM PC PIN
Lowest to $1.7929
ECAD model for BS-1225-PC
Harwin Inc.
BATTERY RETAINER COIN 12.5MM SMD
Lowest to $3.2598
ECAD model for S8201-46R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3211 $56.1925
425+ $0.2635 $111.9875
660+ $0.2552 $168.4320
910+ $0.2471 $224.8610
1,175+ $0.2388 $280.5900
1,570+ $0.2141 $336.1370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 135,099 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention