EN
  • EN
  • DE

PH5502B2NA1-E4-Y-A

Part No PH5502B2NA1-E4-Y-A
Manufacturer CEL
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR AMBIENT LIGHT 6-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer CEL
Packaging Reel - TR
Status Active
Type Ambient
Wavelength 555nm
Proximity Detection No
Output Type Current
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -30°C to 85°C
Mounting SMD (SMT)
Case / Package 6-SON (2.55x1.56)
Win Source Part Number 1087762-PH5502B2NA1-E4-Y-A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PH5502B2NA1-E4-Y-A CAD Model

Description

The CEL PH5502B2NA1-E4-Y-A is an ambient type sensor with a wavelength of 555nm. CEL

  • Wavelength: 555nm
  • Category: Sensors and Transducers
  • Status: Active
  • Popularity: Medium
  • Temperature Range: -30°C to 85°C
  • Operating Voltage: 1.8V to 5.5V

You May Also Be Interested in

Broadcom Limited
SENSOR OPT MOUSE 16DIP / Optical Sensor 16-DIP Module
Lowest to $1.3063
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Infineon Technologies
IC SENSOR LASER OVATION 42-QFN
Lowest to $6.4368
Broadcom Limited
BT SOC LASERSTREAM SENSOR
Need more? Email Us
Silicon Labs
SENSOR OPT 940NMAMB 10 WFQFN
Lowest to $14.5523
Vishay
SENSOR OPT AMBIENT 6 SMD
Lowest to $0.7145
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $13.0573
LITE-ON Technology
SENSOR OPT AMBIENT
Lowest to $0.6344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6701 $58.4535
85+ $1.3703 $116.4755
135+ $1.3276 $179.2260
180+ $1.2847 $231.2460
235+ $1.2419 $291.8465
315+ $1.1134 $350.7210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,625 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess