EN
  • EN
  • DE

SI1145-A10-GMR

Part No SI1145-A10-GMR
Manufacturer Silicon Labs
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 850NM AMB/UV 10QFN  /  Optical Sensor Ambient, Ultraviolet (UV) 850nm I²C 10-WFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Silicon Labs
Package Tape & Reel
Product Status Obsolete
Type Ambient, Ultraviolet (UV)
Wavelength 850nm
Proximity Detection Yes
Output Type I2C
Voltage - Supply 1.71V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-WFQFN
Supplier Device Package 10-QFN (2x2)
Other Names 336-2622-1,336-2622-6,336-2622-2
Standard Package 2,500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235019-SI1145-A10-GMR
Ultra Librarian 3D Model Ultra Librarian SI1145-A10-GMR CAD Model

Description

The SI1145-A10-GMR is an ambient light and ultraviolet (UV) sensor from Silicon Labs.

  • Product Name: SI1145-A10-GMR
  • Manufacturer: Silicon Labs
  • Package: 10-WFQFN
  • Mounting: SMD (SMT) technology
  • Output Type: I²C
  • Wavelength: 850nm
  • Proximity Detection: Yes
  • Operating Voltage: 1.71V to 3.6V
  • Temperature Range: -40°C to 85°C
  • Series: SI1145 series

You May Also Be Interested in

Renesas Electronics America
OPTICAL SENSOR
Lowest to $9.7829
Texas Instruments
SENSOR OPT 505NM AMBIENT 6 UDFN
Lowest to $1.7383
AMS-TAOS USA Inc.
Need more? Email Us
Murata Electronics North America
SENSOR OPT 550NM AMBIENT 8 SMD
Need more? Email Us
Vishay
SENSOR OPT AMBIENT 6 SMD
Lowest to $0.7825
Lite-On Inc.
SENSOR OPT ULTRAVIOLET 6PINS
Lowest to $3.2256
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $5.0848
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5497 $52.3976
19+ $5.3742 $102.1098
29+ $5.2062 $150.9798
40+ $5.0383 $201.5320
52+ $4.8703 $253.2556
69+ $4.3665 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 226 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess