Maxim Integrated MAX44009EDT+ Ambient Light Sensor
The MAX44009EDT+ is an advanced ambient light sensor from Maxim Integrated that boasts an impressive array of features designed to accurately measure light intensity under diverse lighting conditions. This small, low-power sensor is ideal for applications where precise light measurements are essential, such as in smartphones, tablets, smart home systems, and industrial sensors.
Key Features
- Wide Dynamic Range: The sensor is capable of detecting a broad range of light intensities, from 0.045 lux up to 188,000 lux, which ensures reliable performance from dark rooms to bright outdoor environments.
- Low Power Consumption: With an operating current of just 0.65µA when measuring ambient light, the MAX44009EDT+ is optimized for battery-powered and energy-sensitive applications.
- Automatic Infrared Rejection: The integrated IR filter provides a near-human-eye response, which means the sensor can deliver accurate ambient light readings despite the presence of infrared light.
- Programmable Interrupt Function: This feature allows the sensor to trigger an interrupt to the host microcontroller, which can help to reduce overall system power consumption by minimizing the need for continuous polling.
- High Sensitivity: The sensor's high sensitivity enables it to operate effectively in low-light conditions, making it versatile for a wide range of applications.
Specifications
- Supply Voltage Range: 1.7V to 3.6V
- I2C Interface: For easy communication with microcontrollers and processors
- Operating Temperature Range: -40°C to +85°C
- Package: 2mm x 2mm x 0.6mm UTDFN-Opto
The MAX44009EDT+ ambient light sensor's compact form factor and precision light measurement capabilities make it an excellent choice for designers looking to enhance the user experience of their products through adaptive lighting control. Whether for adjusting screen brightness on personal devices or managing lighting in smart buildings, the MAX44009EDT+ offers a reliable and efficient solution for integrating ambient light sensing into a variety of applications.