Products specifications Report Issue?

Categories Isolators
Manufacturer CEL
Packaging Bulk
Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 15kV/μs
Input Type DC
Output Type Push-Pull, Totem Pole
Channel Output Current 2mA
Data Rate 15Mbps
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Rise and Fall Time 4ns, 4ns
Forward Voltage 1.65V
Continuous forward current- Max 20mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 5-SO
Win Source Part Number 139357-PS9151-AX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS9151-AX CAD Model

Description

The CEL PS9151-AX is a high-speed optocoupler with a push-pull, totem pole output type.

  • Product: CEL PS9151-AX
  • Output Type: push-pull, totem pole
  • Data Rate: 15Mbps
  • Forward Voltage: 1.65V
  • Input Type: DC
  • Channels: one
  • Inputs (Side 1/Side 2): 1/0
  • Common Mode Transient Immunity: 15kV/μs
  • Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
  • Isolation Voltage: 3750Vrms
  • Temperature Range: -40°C to 100°C
  • Package: 5-SO
  • Supply Voltage: 4.5 V to 5.5 V
  • Rise Time: 4ns, 4ns
  • Channel Output Current: 2mA
  • Continuous Forward Current: 20mA
  • Application: isolators

You May Also Be Interested in

Toshiba Semiconductor and Storage
Optocoupler Logic-Out Totem-Pole DC-IN 1-CH 5-Pin SO Magazine / OPTOISO 3.75KV PUSH PULL SO6-5
Lowest to $0.6604
ECAD model for TLP2366
Toshiba Semiconductor and Storage
Logic Output Optoisolator 10MBd Open Collector 3750Vrms 1 Channel 20kV/μs CMTI 6-SO, 5 Lead
Lowest to $0.3593
ECAD model for TLP2362(TPL,E,O)
Toshiba Semiconductor and Storage
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 5-Pin MFSOP T/R
Lowest to $1.9559
ECAD model for TLP112(TPL,F)
Toshiba Semiconductor and Storage
OPTOISO 2.5KV OPN COLLECTOR 8SMD
Need more? Email Us
ECAD model for TLP2601(TP1,F)
Toshiba Semiconductor and Storage
HIGH SPEED LOGIC OUTPUT COUPLER
Lowest to $0.7911
ECAD model for TLPN137(F)
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP2766
Toshiba Semiconductor and Storage
Lowest to $2.7812
ECAD model for TLP112(F)
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $6.8513
ECAD model for ACPL-K64L-000E
Toshiba Semiconductor and Storage
Lowest to $3.1201
ECAD model for TLP117(TPL,F)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1629 $64.8870
75+ $1.7749 $133.1175
115+ $1.7192 $197.7080
160+ $1.6635 $266.1600
205+ $1.6080 $329.6400
270+ $1.4423 $389.4210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention