Products specifications

Categories Isolators
Manufacturer CEL
Packaging Tube/Rail
Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 15kV/μs
Input Type DC
Output Type Open Collector
Channel Output Current 25mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Rise and Fall Time 20ns, 10ns
Forward Voltage 1.65V
Continuous forward current- Max 30mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1090242-PS9587-AX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS9587-AX CAD Model

Description

The CEL PS9587-AX is a high-speed optocoupler designed for use in industrial applications.

  • Manufacturer: CEL
  • Data Rate: 10Mbps
  • Input Type: DC
  • Forward Voltage: 1.65V
  • Rise Time: 20ns
  • Fall Time: 10ns
  • Isolation Voltage: 5000Vrms
  • Package: 8-DIP
  • Channel Output Current: 25mA
  • Continuous Forward Current: 30mA
  • Supply and Demand Status: Balanced

You May Also Be Interested in

CEL
1 Mbps, OPEN COLLECTOR OUTPUT HIGH CMR, INTELLIGENT POWER MODULE 5-PIN SOP PHOTOCOUPLER
Need more? Email Us
ECAD model for PS9113-V-F3
NEC
NECs HIGH NOISE REDUCTION 25 Mbps CMOS OUTPUT TYPE 8-PIN DIP OPTOCOUPLER
Need more? Email Us
ECAD model for PS9661
CEL
OPTOISO 3.75KV OPN COLLECTOR 5SO
Need more? Email Us
ECAD model for PS9122-F3-N-AX
Broadcom Limited
OPTOISO 1.5KV PUSH PULL 16FLATPK
Need more? Email Us
ECAD model for 5962-8876903FC
CEL
OPTOISO 3.75KV OPN COLLECTOR 5SO
Need more? Email Us
ECAD model for PS9122-F3-L-AX
CEL
OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $0.6028
ECAD model for PS9113
CEL
OPTOISO 5KV OPEN COLL 8SMD GW
Need more? Email Us
ECAD model for PS9687L2-V-E3
Broadcom Limited
OPTOISO 5KV 2CH PSH PULL SO12
Lowest to $9.6321
ECAD model for ACFL-6212U-500E
CEL
OPTOISO 5KV OPEN DRAIN 8DIP
Need more? Email Us
ECAD model for PS9601

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3851 $52.6212
28+ $3.5980 $100.7440
44+ $3.4856 $153.3664
60+ $3.3732 $202.3920
77+ $3.2607 $251.0739
103+ $2.9234 $301.1102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,700 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention