EN
  • EN
  • DE
  • IT

THF9306A

Part No THF9306A
Manufacturer CEL
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CEL
Win Source Part Number 365472-THF9306A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THF9306A CAD Model

Description

The CEL THF9306A is a high-performance, low-noise amplifier designed for a variety of wireless communication applications. This amplifier excels in providing gain while maintaining excellent linearity and a low noise figure, making it ideal for sensitive receiver front-ends and high-dynamic-range systems.

Applications:

  • Wireless LAN (WLAN): Used in WLAN devices to boost the signal strength of received signals, improving range and data rates.
  • Cellular Infrastructure: Employed in base stations to amplify signals in the receive path, enhancing coverage and network performance.
  • Satellite Communication: Incorporated in satellite receivers to amplify weak signals from satellites, ensuring reliable communication.
  • GPS Receivers: Used to amplify the weak GPS signals, improving positioning accuracy and time-to-first-fix.
  • ISM Band Applications: Suitable for various industrial, scientific, and medical (ISM) band applications, such as remote control systems and sensor networks.

Features:

  • High Gain: Provides substantial gain to amplify weak signals, improving system sensitivity.
  • Low Noise Figure: Minimizes the noise added by the amplifier, preserving the signal-to-noise ratio and enhancing overall system performance.
  • Excellent Linearity: Exhibits high linearity, reducing distortion and ensuring accurate signal amplification.
  • Compact Package: Available in a small form factor, facilitating integration into compact devices and systems.
  • Stable Performance: Offers stable performance over a wide range of operating conditions, ensuring reliable operation.

Benefits:

  • Improved Sensitivity: Enhances the sensitivity of receivers, allowing them to detect weaker signals and improving communication range.
  • Enhanced Signal Quality: Maintains signal integrity by minimizing noise and distortion, resulting in clearer and more reliable communication.
  • Increased Data Rates: Enables higher data rates in wireless communication systems by improving signal quality and reducing errors.
  • Extended Battery Life: Low power consumption contributes to extended battery life in portable devices.
  • Reliable Performance: Delivers consistent and reliable performance, ensuring stable operation in various applications.

Technical Specifications:

While specific technical specifications (gain, noise figure, linearity, supply voltage, operating frequency range) would be found in the datasheet, this general description covers the typical attributes expected in a low noise amplifier from CEL. Please refer to the official datasheet for the THF9306A for complete specifications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Shock Sensor IC
Lowest to $0.6669
Toshiba Semiconductor and Storage
VHF-UHF Wide Band Amplifier Applications
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.5745 $103.1490
4+ $42.3175 $169.2700
5+ $40.9955 $204.9775
7+ $39.6734 $277.7138
9+ $38.3514 $345.1626
12+ $34.3839 $412.6068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess