Products specifications Report Issue?

Category RF/IF and RFID
Family RF Mixers
Manufacturer CEL
Win Source Part Number 401235-UPC2759GR-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2759GR-E1 CAD Model

Description

The UPC2759GR-E1 is an RF Mixer IC manufactured by CEL.

  • Applications: RF/IF and RFID applications
  • Supply and Demand Status: balanced
  • Popularity: low popularity in the market
  • Features: high-performance mixer that provides excellent isolation and low conversion loss
  • Suitable for: wide range of applications, including wireless communication systems, satellite communication systems, and radar systems.

You May Also Be Interested in

Hittite
HMC1063 - GAAS MMIC I/Q MIXER, 2
Need more? Email Us
ECAD model for HMC1063LP3ETR
MACOM Technology Solutions
MIXER,LOW FREQUENCY
Need more? Email Us
ECAD model for M8TH
Analog Devices Inc.
IC MMIC MIXER HI IP3 12-QFN
Lowest to $13.4930
ECAD model for HMC292LC3BTR
M6R
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us
ECAD model for M6R
MACOM Technology Solutions
MIXER,TB,RF,TIM
Need more? Email Us
ECAD model for MD-160-PIN
Broadcom Limited
IC MIXER 18-40GHZ 8SMD / Refer to Appendix A
Lowest to $128.8981
ECAD model for AMMP-6545-BLKG
MACOM Technology Solutions
DOUBLE-BALANCED MIXER
Need more? Email Us
ECAD model for M76H
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
ECAD model for MY82C
Hittite
HIGH IP3 DUAL DOWNCONVERTER SMT,
Need more? Email Us
ECAD model for HMC683LP6CETR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention