Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 1GHz to 1.2GHz
Gain 20dB
RF Type DBS
Supply Voltage - Operating 5V
Operating Supply Current 19mA
Case / Package SOT-363
Win Source Part Number 390425-UPC2792TB-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2792TB-E3 CAD Model

Description

The UPC2792TB-E3 is a silicon MMIC wideband amplifier designed for applications requiring high gain and low noise. Manufactured by CEL, this amplifier is suited for a broad range of communication and instrumentation systems. Its key features include high gain, low noise figure, and excellent linearity, enabling it to enhance signal strength and quality in demanding environments.

Applications

  • Cellular and PCS Base Stations: Acts as a low-noise amplifier (LNA) or intermediate-frequency (IF) amplifier.
  • Wireless LAN (WLAN) Systems: Used in access points and client devices to boost signal sensitivity.
  • Cable TV (CATV) Infrastructure: Deployed in headends and distribution amplifiers for improved signal clarity.
  • Satellite Communication Systems: Integrated into low-noise block downconverters (LNBs) for satellite receivers.
  • Test and Measurement Equipment: Employed in spectrum analyzers and signal generators to amplify weak signals and improve measurement accuracy.

Features

  • Wideband Operation: Operates effectively across a broad frequency spectrum, enhancing its versatility.
  • High Gain: Delivers substantial signal amplification, improving system performance.
  • Low Noise Figure: Minimizes the addition of noise, ensuring a high signal-to-noise ratio.
  • Excellent Linearity: Reduces signal distortion, maintaining signal integrity and accuracy.
  • Silicon MMIC Technology: Provides a compact and reliable design solution.
  • Surface Mount Package: Enables easy and efficient integration into circuit board layouts.

Benefits

  • Improved Signal Reception: Enhances the reception of weak signals, extending communication range and reliability.
  • Enhanced System Performance: Low noise figure contributes to better signal clarity and minimizes errors.
  • Reduced Signal Distortion: Excellent linearity preserves signal fidelity, crucial for accurate data transmission and measurement.
  • Simplified Design: Integrated matching networks facilitate easier circuit design and implementation.
  • Increased Reliability: Robust silicon MMIC design ensures long-term stability and dependable performance.

Additional Details

The UPC2792TB-E3 is designed to operate from a single positive supply voltage, typically +5V. It includes internally matched input and output impedances, simplifying its integration into 50-ohm systems. The surface mount package is optimized for high-density board layouts, making it suitable for compact designs. This amplifier is a suitable choice for various applications where signal amplification and noise reduction are paramount. The typical gain is around 20 dB, with a noise figure typically below 3 dB. Careful attention to biasing and thermal management is recommended to ensure optimal performance and reliability. Its characteristics make it a practical solution for boosting signal strength while maintaining signal integrity in diverse communication and instrumentation applications.

You May Also Be Interested in

Analog Devices Inc.
Low Distortion 1.0 GHz Differential Amplifier
Lowest to $16.4401
ECAD model for AD8350ARMZ20
Renesas Electronics America
IC RF AMP DBS 250MHZ-3GHZ 6SUPER
Lowest to $1.5270
ECAD model for UPC3239TB-E3-A
Broadcom Limited
2.3–2.5 GHz 29dBm High Linearity Wireless Data Power Amplifi er | IC AMP 802.16 2.3-2.5GHZ 28QFN
Lowest to $37.6503
ECAD model for MGA-43228-BLKG
Mini-Circuits
IC AMP CELL 400MHZ-2.2GHZ 8QFN
Lowest to $10.8586
ECAD model for PMA-545G1+
Broadcom Limited
IC RF AMP VSAT 25GHZ-33GHZ MOD
Need more? Email Us
ECAD model for AMMC-6431-W10
Skyworks Solutions Inc.
IC AMP ISM 698MHZ-915MHZ 14QFN
Lowest to $2.2272
ECAD model for SKY65094-360LF
Skyworks Solutions Inc.
IC RF AMP GALILEO 1.575GHZ
Lowest to $1.6947
ECAD model for SKY65623-682LF
RF Micro Devices
IC AMP HBT GAAS 1/4W SOT-89
Lowest to $4.1861
ECAD model for SXA-389BZ
Skyworks Solutions Inc.
IC AMP GP 1.805GHZ-1.88GHZ 16MCM
Lowest to $35.8567
ECAD model for SKY66291-11

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7693 $65.3905
205+ $0.6312 $129.3960
320+ $0.6116 $195.7120
440+ $0.5919 $260.4360
570+ $0.5722 $326.1540
760+ $0.5130 $389.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,400 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention