Products specifications

Categories RF/IF and RFID
Manufacturer CEL
Packaging Tape and Reel
Status Obsolete
RF Type Cellular, DCS, PCS, W-CDMA, WLAN
Frequency 50MHz ~ 400MHz
Number of Mixers 1
Gain 9.5dB
Noise Figure 9.5dB
Secondary Attributes Up Converter
Supply Current 13mA
Supply Voltage (V) 2.7V ~ 3.3V
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-SuperMiniMold
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1277714-UPC8172TB-E3-A
Manufacturer Homepage www.cel.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name UPC8172
Introduction Date September 22, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UPC8172TB-E3-A CAD Model

Description

The CEL UPC8172TB-E3-A is a tape and reel packaged RF/IF and RFID up converter amplifier.

  • Frequency Range: 50MHz ~ 400MHz
  • Gain: 9.5dB
  • Supply Current: 13mA
  • Noise Figure: 9.5dB
  • Compatibility: cellular, DCS, PCS, W-CDMA, and WLAN RF types
  • Mixers: One
  • Family: UPC8172
  • Status: Obsolete
  • Popularity: High
  • Supply and Demand: Limited

You May Also Be Interested in

MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
ECAD model for MY82C
MACOM Technology Solutions
DOUBLE-BALANCED MIXER
Need more? Email Us
ECAD model for M76H
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
ECAD model for M79HC
MACOM Technology Solutions
MIXER, IRM, 32-37 GHZ, T&R500
Need more? Email Us
ECAD model for MAMX-011116-TR0500
Renesas Electronics America
IC RF TO IF MIXER DUAL 36VFQFPN / RF Mixer IC General Purpose Down Converter 400MHz ~ 1GHz 36-VFQFPN (6x6)
Lowest to $7.4011
ECAD model for F1102NBGI8
M6R
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us
ECAD model for M6R
Analog Devices Inc.
MIXERS
Lowest to $21.0127
ECAD model for HMC260A
Analog Devices Inc.
Up/Down Conv Mixer 3V 975MHz/2.05GHz 8-Pin LFCSP EP / LF to 4 GHz High Linearity Y-Mixer
Lowest to $4.7273
ECAD model for ADL5350ACPZ
MACOM Technology Solutions
MIXER, 5-37 GHZ, HIGH LINEARITY,
Need more? Email Us
ECAD model for MAMX-011066-TR0100

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0282 $51.4100
120+ $0.8437 $101.2440
185+ $0.8173 $151.2005
255+ $0.7910 $201.7050
330+ $0.7646 $252.3180
440+ $0.6855 $301.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,200 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention