Products specifications

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208181-LTC1957-2EMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1957-2EMS CAD Model

Description

LTC1957-2EMS Precision Extended Temperature Dual Output Reference

The LTC1957-2EMS, from Linear Technology, is a high-precision, dual output reference designed to deliver top-notch performance in a wide range of applications. This component is particularly suitable for systems that require a stable and accurate voltage reference under varying conditions and across a broad temperature range.

Key Features

  • High Accuracy: The LTC1957-2EMS offers an initial accuracy of ±0.05% max, ensuring that your application operates with the precision you need.
  • Temperature Stability: With its extended temperature range, the device provides excellent stability, boasting a temperature coefficient of only 10ppm/°C max from -55°C to 125°C. This makes it ideal for harsh environmental conditions.
  • Dual Output: The component features a dual output reference which can be configured to provide two voltages, such as 5V and 2.5V, from a single device, simplifying design and reducing component count.
  • Low Dropout Voltage: It operates with a low dropout voltage, allowing it to function effectively even when the input supply is very close to the output voltage, enhancing its versatility in various circuit configurations.
  • Low Power: The LTC1957-2EMS is designed for efficiency, consuming low power, which is crucial for battery-powered and portable devices.
  • Small Package: Housed in a small MSOP-8 package, it saves valuable board space and is suitable for space-constrained applications.

Applications

The LTC1957-2EMS is a versatile component that can be used in a multitude of applications including:

  • Data Acquisition Systems
  • High-precision Instruments
  • Automotive Electronics
  • Industrial Control Systems
  • Battery-Powered Devices

With its exceptional combination of accuracy, stability, and versatility, the LTC1957-2EMS is a reliable choice for designers looking to ensure consistent performance and precision in their electronic systems. This component exemplifies Linear Technology's commitment to delivering high-quality solutions for complex and demanding applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3916 $60.7832
5+ $24.9367 $124.6835
7+ $24.1574 $169.1018
9+ $23.3781 $210.4029
12+ $22.5989 $271.1868
15+ $20.2611 $303.9165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 190 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention