EN
  • EN
  • DE

UPG2227T5F-E2-A

Part No UPG2227T5F-E2-A
Manufacturer CEL
Catalog HOT - SALES and EOL Components (U - Z)
Description NECs L-BAND SP3T SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CEL
Win Source Part Number 396038-UPG2227T5F-E2-A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG2227T5F-E2-A CAD Model

Description

The UPG2227T5F-E2-A is a GaAs MMIC SPDT (Single Pole Double Throw) switch from CEL (California Eastern Laboratories, now Renesas Electronics America). This switch is designed for high-frequency switching applications requiring low insertion loss and high isolation. The “-E2-A” suffix typically indicates specific packaging and environmental compliance features.

Applications:

  • Wireless LAN (WLAN) systems
  • Bluetooth devices
  • Mobile communication equipment
  • ISM band applications
  • General RF switching applications

Features:

  • Low Insertion Loss: Minimizes signal attenuation for better performance.
  • High Isolation: Prevents signal leakage between ports.
  • Small T5F Package: Offers a compact footprint for space-constrained designs.
  • Single Positive Control Voltage: Simplifies control circuitry.
  • High-Speed Switching: Enables fast switching between RF paths.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Signal Integrity: Low insertion loss and high isolation enhance signal quality.
  • Reduced Board Space: The compact package allows for denser designs.
  • Simplified Design: The single control voltage simplifies the control interface.
  • Enhanced Reliability: GaAs MMIC technology provides consistent performance.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

This SPDT switch is commonly used in RF front-end modules and other high-frequency circuits. The single positive control voltage simplifies integration, while the GaAs MMIC technology ensures reliable operation over a wide temperature range. The UPG2227T5F-E2-A is designed for applications where minimizing signal loss and maximizing isolation are crucial.

Technical Specifications (Typical):

  • Frequency Range: DC to 3 GHz
  • Insertion Loss: 0.35 dB (Typical)
  • Isolation: 28 dB (Typical)
  • Control Voltage: 2.7 V to 3.3 V
  • Package: 6-pin T5F

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3014 $61.2056
10+ $12.5549 $125.5490
15+ $12.1622 $182.4330
20+ $11.7706 $235.4120
26+ $11.3779 $295.8254
34+ $10.2010 $346.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,036 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess