EN
  • EN
  • DE

TSV732IQ2T

Part No TSV732IQ2T
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DFN / High accuracy (200 μV) micropower 60 μA, 900 kHz 5 V CMOS operational amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.35V/μs
Gain Bandwidth Product 900kHz
Current - Input Bias 1pA
Voltage - Input Offset 200μV
Current - Supply 60μA
Current - Output / Channel 68mA
Voltage - Supply, Single/Dual (±) 1.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN
Supplier Device Package 8-DFN (2x2)
Part Number Series TSV732
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802239-TSV732IQ2T
Ultra Librarian 3D Model Ultra Librarian TSV732IQ2T CAD Model

Description

Overview of TSV732IQ2T by STMicroelectronics

The TSV732IQ2T is a high-precision operational amplifier from the renowned semiconductor manufacturer, STMicroelectronics. This product is designed to offer a perfect balance of performance and power efficiency, making it an excellent choice for a wide range of applications that require accurate signal conditioning with minimal power consumption.

Key Features

  • Low Offset Voltage: The TSV732IQ2T boasts a very low input offset voltage, which ensures high accuracy in amplification and signal processing tasks.
  • Low Power Consumption: With a focus on energy efficiency, this op-amp is optimized for low power consumption, making it ideal for battery-operated devices and portable applications.
  • Rail-to-Rail Input and Output: The device features rail-to-rail input and output capability, which allows for a wider dynamic range and better signal utilization, especially in low-voltage applications.
  • High Gain Bandwidth Product: A high gain bandwidth product enables the TSV732IQ2T to operate effectively at higher frequencies, which is beneficial for fast signal amplification.
  • Stable with Low Capacitive Loads: It is designed to be stable even with low capacitive loads, reducing the risk of oscillation and improving the reliability of the circuit.
  • Extended Temperature Range: The operational amplifier can operate over an extended temperature range, ensuring consistent performance in various environmental conditions.

Applications

The versatility of the TSV732IQ2T allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Sensor interfaces
  • Battery-powered and portable devices
  • Analog filters
  • Medical instrumentation
  • Automotive electronics
  • Power supply control

In summary, the TSV732IQ2T operational amplifier from STMicroelectronics represents a blend of precision, power efficiency, and versatility, making it an excellent choice for engineers and designers looking for a reliable component for their electronic designs.

You May Also Be Interested in

Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9560 $62.1400
150+ $0.7845 $117.6750
230+ $0.7600 $174.8000
315+ $0.7354 $231.6510
410+ $0.7109 $291.4690
545+ $0.6373 $347.3285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess