Products specifications

Categories RF/IF and RFID
Manufacturer CEL
Packaging Reel
Status Obsolete
RF Type Bluetooth, WLAN
Topology Reflective
Circuit SPDT
Frequency Range 10MHz ~ 3GHz
Isolation 17dB
Insertion Loss 0.53dB
Test Frequency 3GHz
P1dB 30.5dBm
IIP3 60dBm
Impedance 50Ohm
Temperature Range - Operating -45°C ~ 85°C
Manufacturer Package 6-SMD, Flat Leads
Supplier Device Package 6-Minimold
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1278075-UPG2406TK-E2-A
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPG2406TK-E2-A CAD Model

Description

The CEL UPG2406TK-E2-A is a reflective SPDT circuit with an impedance of 50Ohm and a test frequency of 3GHz.

  • Impedance: 50Ohm
  • Test Frequency: 3GHz
  • Frequency Range: 10MHz ~ 3GHz
  • Insertion Loss: 0.53dB
  • Isolation: 17dB
  • IIP3: 60dBm
  • P1dB: 30.5dBm
  • RF Type: Bluetooth, WLAN
  • Package: Reel
  • Mounting: SMD (SMT)
  • Product Status: Obsolete
  • Popularity: Medium
  • Temperature Range: -45°C ~ 85°C

You May Also Be Interested in

TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $24.4478
ECAD model for TS7225FK
Infineon Technologies
IC RF SWITCH 2XSPST 400MHZ ANT
Need more? Email Us
ECAD model for BGSA200ML9E6327XTSA1
Analog Devices Inc.
100W PEAK SPDT, 0.4 - 8GHZ, T&R
Need more? Email Us
ECAD model for ADRF5162BCPZN-R7
Infineon Technologies
50MHz~6GHz XFDFN-6(0.7X1.1) RF Switches RoHS
Lowest to $0.2978
ECAD model for BGS12P2L6E6327
Analog Devices Inc.
IC RF SWITCH SP4T 45GHZ 24LGA
Need more? Email Us
ECAD model for ADRF5049BCCZN
Renesas Electronics America
IC RF SWITCH SPDT 6GHZ 6MINIMOLD
Need more? Email Us
ECAD model for UPG2415TK-E2-A
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $565.0150
ECAD model for HRF-SW1020-FL-TR
Qorvo US Inc.
HI POWER SOI SPDT-AUTO
Lowest to $17.7273
ECAD model for QPC8010QTR7
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $52.1553
ECAD model for TS8441L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention