EN
  • EN
  • DE

NLC322522T-1R5K-N

Part No NLC322522T-1R5K-N
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082438-NLC322522T-1R5K-N
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NLC322522T-1R5K-N CAD Model

Description

The NLC322522T-1R5K-N is a wire-wound ferrite inductor manufactured by Chilisin. This inductor is designed for various electronic applications, including power supplies, RF circuits, and noise filtering. Part of the NLC series, it is known for its compact size and performance characteristics.

Applications

  • Power Supplies: Used for filtering and energy storage in DC-DC converters.
  • RF Circuits: Employed in impedance matching and filtering in radio frequency applications.
  • Noise Filtering: Reduces unwanted noise in electronic circuits.
  • Mobile Devices: Found in smartphones and tablets for power management and signal conditioning.
  • Wireless Communication Devices: Used in Bluetooth and Wi-Fi modules for filtering and impedance matching.

Features

  • Compact Size: Dimensions of 3.2mm x 2.5mm x 2.2mm for space-constrained applications.
  • Low Inductance: Offers an inductance value of 1.5μH with a tolerance of ±10%.
  • Ferrite Core: Provides high permeability and enhances performance at high frequencies.
  • Wire-Wound Construction: Delivers a high Q factor and low DC resistance.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.
  • Operating Temperature Range: Specified for -40°C to +85°C for use in various environments.

Benefits

  • Effective Noise Suppression: Ferrite core and wire-wound structure enable efficient noise filtering.
  • Stable Performance: Maintains consistent inductance values across temperature and frequency variations.
  • Compact Design: Facilitates integration into densely packed circuit boards.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Reliable Operation: Robust design ensures dependable performance in demanding applications.

Additional Details

The NLC322522T-1R5K-N inductor's rated current and self-resonant frequency (SRF) are important design considerations. The DC resistance (DCR) is typically low, minimizing power loss. It is packaged in tape and reel for automated assembly and is compatible with standard SMT soldering processes. This component is well-suited for applications that require a compact, reliable inductor for high-frequency operation.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess