EN
  • EN
  • DE

PBY451616T-471Y-N

Part No PBY451616T-471Y-N
Manufacturer Chilisin
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984525-PBY451616T-471Y-N
Categories OEM Parts(O-R)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PBY451616T-471Y-N CAD Model

Description

The PBY451616T-471Y-N is a power inductor manufactured by Chilisin. It is designed for use in power supply circuits and other applications where efficient energy storage and filtering are required.

Applications:

  • DC-DC Converters: Used as energy storage elements in DC-DC converters, such as buck, boost, and buck-boost converters.
  • Power Supplies: Used in power supplies for filtering and energy storage.
  • LED Lighting: Used in LED drivers for energy storage and filtering.
  • Portable Devices: Used in portable devices such as smartphones and tablets for power management.
  • Automotive Electronics: Used in automotive power systems for filtering and energy storage.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • High Current Handling: Capable of handling high currents without saturation.
  • Low DC Resistance (DCR): Minimizes power losses.
  • Compact Size: Small footprint saves board space.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Improved Efficiency: Low DCR minimizes power losses, increasing overall efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Reliable Performance: High current handling and stable inductance ensure reliable performance.
  • Simplified Manufacturing: Surface mount design simplifies assembly processes.
  • Design Flexibility: Small size allows for flexible integration into various applications.

Additional Details:

The PBY451616T-471Y-N has an inductance of 470uH (471). The tolerance is typically 20% (Y). The 'N' likely indicates a specific packaging or material option. The dimensions are 4.5mm x 4.5mm x 1.6mm. The saturation current and rated current vary depending on the specific model. Consult the Chilisin datasheet for complete specifications, including inductance, tolerance, saturation current, rated current, DCR, and operating temperature range. Proper inductor selection is crucial for optimal performance in power supply applications.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Rockwell
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess