EN
  • EN
  • DE

AD5664BCPZ-250RL7

Part No AD5664BCPZ-250RL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 2.7 V to 5.5 V, 450 μA, Rail-to-Rail Output, Quad, 12-/16-Bit nanoDACs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136426-AD5664BCPZ-250RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5664BCPZ-250RL7 CAD Model

Description

The AD5664BCPZ-250RL7 is a high-precision, quad-channel, 16-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This component is designed to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including industrial automation, process control, and medical equipment.

Key Features:

  • Resolution: 16-bit
  • Number of Channels: Quad-channel DAC
  • Output Type: Voltage
  • Settling Time: 8µs to ±0.003% FSR
  • Reference Type: External, 2.5 V to 5.5 V
  • Supply Voltage: 2.7 V to 5.5 V
  • Interface: Serial (SPI, QSPI, MICROWIRE, DSP)
  • Operating Temperature: -40°C to +125°C
  • Package: 16-LFCSP (4x4)
  • Data Rate: 50MHz

Performance Advantages:

The AD5664BCPZ-250RL7 boasts a low power consumption with a typical 5 V supply current of only 0.7 mA, which is ideal for power-sensitive applications. Its versatile power supply range and low-glitch energy output ensure smooth and reliable performance in demanding environments. The device also features a power-down mode, further reducing the power consumption when the DAC is not in active use.

Applications:

With its robust feature set, the AD5664BCPZ-250RL7 is perfectly suited for high-end applications that require precision and reliability. Its typical applications include:

  • Automated Test Equipment (ATE)
  • Industrial Automation
  • Process Control Systems
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Medical Instruments

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD5664BCPZ-250RL7 is no exception. It is manufactured using state-of-the-art processes and is subject to rigorous testing to ensure it meets the high standards expected by industry professionals.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6687 $62.6748
9+ $12.8563 $115.7067
14+ $12.4544 $174.3616
20+ $12.0524 $241.0480
25+ $11.6505 $291.2625
34+ $10.4458 $355.1572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess