Products specifications

Category Cables
Win Source Part Number 1385485-CISCO CAB-STACK-1M - Cisco StackWise 1M Stacking Cable
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CAB-STACK-1M - Cisco StackWise 1M Stacking Cable CAD Model

Description

The CISCO CAB-STACK-1M is an essential component for configuring a unified, scalable network infrastructure. This 1-meter StackWise cable is specially designed for Cisco switches that support the StackWise technology, enabling them to operate as a single, integrated unit. By connecting multiple switches through the stacking cable, users can significantly enhance the resilience and scalability of their network, facilitating seamless integration and simplified management. The cable's carefully engineered design ensures high-speed data transfer between the stacked switches, optimizing performance and reliability. Its plug-and-play nature ensures an easy setup, making it a vital tool for expanding network capabilities without the complexity of additional configurations.

You May Also Be Interested in

Lenovo
Cable - Power 2x8 to 2x8 for BP1/2 - ST650v2
Need more? Email Us
ECAD model for LENOVO 02JJ399 - Cable - Power 2x8 to 2x8 for BP1/2 - ST650v2
Lenovo
Lenovo 0.6m SAS. Cable length: 0.6 m, Connector 1: Mini-SAS HD, Connector 2: Mini-SAS HD
Need more? Email Us
ECAD model for LENOVO 00MJ176 - 0.6m SAS Cable (mSAS HD to mSAS HD)
Lenovo
External MiniSAS 8088/MiniSAS 8088 1m cable
Need more? Email Us
ECAD model for LENOVO 00WE755 - External MiniSAS 8088/MiniSAS 8088 1m cable
Lenovo
3m Mellanox Copper Cable
Need more? Email Us
ECAD model for LENOVO 46D0166 - 3m Mellanox Copper Cable
Lenovo
CABLE PWR
Need more? Email Us
ECAD model for LENOVO 59Y3920 - CABLE PWR
Lenovo
SAS HD Cable 835/770mm for 1st Backplane - x3650 M5
Need more? Email Us
ECAD model for LENOVO 00FK841 - SAS HD Cable 835/770mm for 1st Backplane - x3650 M5
Lenovo
230mm, Power cable
Need more? Email Us
ECAD model for LENOVO 02YE736 - 230mm, Power cable
Lenovo
IBM Hard drive configuration cable for System x355 x3550 M3 (all models)
Need more? Email Us
ECAD model for LENOVO 59Y3461 - IBM Hard drive configuration cable for System x355 x3550 M3 (all models)
Lenovo
x3550 M4 ODD Cable
Need more? Email Us
ECAD model for LENOVO 00D4191 - x3550 M4 ODD Cable

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention