EN
  • EN
  • DE

CISCO CAB-MMF-LC-10M - Cisco 10m LC/LC Duplex 62.5/125 Multimode Fiber Ca

Part No CISCO CAB-MMF-LC-10M - Cisco 10m LC/LC Duplex 62.5/125 Multimode Fiber Ca
Manufacturer CISCO
Catalog Cables
Description Cisco 10m LC/LC Duplex 62.5/125 Multimode Fiber Ca
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385424-CISCO CAB-MMF-LC-10M - Cisco 10m LC/LC Duplex 62.5/125 Multimode Fiber Ca
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CAB-MMF-LC-10M - Cisco 10m LC/LC Duplex 62.5/125 Multimode Fiber Ca CAD Model

Description

The CISCO CAB-MMF-LC-10M is a premium multimode fiber optic cable designed to facilitate high-speed data communication across network devices. Measuring 10 meters in length, this duplex fiber cable features LC connectors on both ends, offering a secure and efficient interface for connecting networking hardware. The cable utilizes 62.5/125 micron core/cladding diameter fiber, optimized for transmitting data over short to medium distances with minimal signal loss and interference. This cable is specifically engineered to support a wide range of network applications, including connecting switches, routers, and servers within data centers, enterprise networks, and other telecommunication environments. The use of LC connectors provides a high-density connection that is both reliable and easy to manage, making this cable an ideal solution for complex network setups requiring high-bandwidth and low-latency data transmission. Constructed with durability in mind, the CAB-MMF-LC-10M cable features a robust design capable of withstanding the physical demands of busy networking environments. Its high-quality materials ensure that the cable maintains optimal performance levels, even in conditions where it may be subject to bending or twisting. The cable's multimode fiber composition makes it suitable for use in a variety of networking applications, offering flexibility in terms of installation and deployment. Whether upgrading existing infrastructure or setting up a new network, the CISCO CAB-MMF-LC-10M provides a reliable means of establishing high-speed data connections between network devices, ensuring efficient and uninterrupted data flow across the network. In summary, the CISCO CAB-MMF-LC-10M is a high-performance fiber optic cable that represents a dependable solution for connecting networking equipment within a range of settings. Its combination of length, connector type, and fiber specification makes it a versatile tool for IT professionals and network administrators looking to optimize their network infrastructure for speed, reliability, and safety.

You May Also Be Interested in

NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess