Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1445516-SSDMCEAC030B301
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDMCEAC030B301 CAD Model

Description

The SSDMCEAC030B301 by Solidigm/Intel Bulk is a formidable entry into the mSATA Solid State Disk (SSD) category, tailored for users who demand high efficiency and durability in a compact form factor. Offering a storage capacity of 30GB, this SSD utilizes 525 series architecture combined with 25nm MLC (Multi-Level Cell) technology, ensuring an optimal balance between performance and endurance. Operating at a 6Gb/s interface speed, it delivers swift data transfer rates, which significantly enhance the overall system responsiveness. The SSDMCEAC030B301 is specifically engineered for environments where space is at a premium but performance cannot be compromised, making it an ideal choice for ultrabooks, netbooks, and other small form factor PCs. Its robustness and reliability, hallmarks of Solidigm/Intel's legacy, offer peace of mind for critical data and applications.

You May Also Be Interested in

Silicon Motion, Inc.
4-CHANNEL I-TEMP SATA II SSD CON / SATA II
Need more? Email Us
ECAD model for SM224GE0400LT-AB
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
ECAD model for MTFDDAK512TDL-1AW1ZABYY
Micron Technology Inc.
SSD 1TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1TB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK1T0TBN-1AR1ZABYY
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
ECAD model for MTFDDAK128MBD-1AK12ITYY
Micron Technology Inc.
SSD 512GB M.2 MOD TLC SATA III
Need more? Email Us
ECAD model for MTFDDAV512TDL-1AW1ZABYY
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 32GB / Solid State Drive (SSD) FLASH - NAND (pSLC) 32GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B032GTKDWBA0SSA0
Micron Technology Inc.
SSD 256GB M.2 MODULE TLC NVME
Lowest to $59.5420
ECAD model for MTFDHBK256TDP-1AT12AIYY
Micron Technology Inc.
IC SSD FLASH NAND SLC
Need more? Email Us
ECAD model for MTFDKCC15T3TFR-1BC1ZABYY
Micron Technology Inc.
SSD 400GB 2.5" MLC SATA III / Solid State Drive (SSD) FLASH - NAND (MLC) 400GB SATA III 2.5" 5V, 12V
Need more? Email Us
ECAD model for MTFDJAK400MBS-2AN16FCYY

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention