EN
  • EN
  • DE

LS127C4D2-T

Part No LS127C4D2-T
Manufacturer Citizen
Catalog Tactile Switches
Description SWITCH TACT SPST-NO 0.02A 12V  /  Tactile Switch SPST-NO Top Actuated Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Tactile Switches
Mfr Citizen
Series LS127
Package Tape & Reel
Product Status Obsolete
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.02A @ 12VDC
Actuator Type Standard
Mounting SMD (SMT)
Actuator Height off PCB, Vertical 0.60mm
Actuator Orientation Top Actuated
Termination Style SMD (SMT) Tab
Outline 3.20mm x 2.00mm
Illumination Non-Illuminated
Operating Force 240gf
Switch Travel 0.15mm
Mechanical Life 300,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Other Names 1642-1310-2,LS127C4D2,1642-1310-6,LS127C4D-T,1642-1310-1
Standard Package 5,000
Win Source Part Number 979177-LS127C4D2-T
Ultra Librarian 3D Model Ultra Librarian LS127C4D2-T CAD Model

Description

The LS127C4D2-T is a tactile switch manufactured by Citizen.

  • Win Source Part Number: 979177-LS127C4D2-T
  • Category: Switches
  • Series: LS127
  • Termination Style: SMD (SMT) Tab
  • Standard Package: 5,000
  • Circuit: SPST-NO
  • Switch Function: Off-Mom
  • Actuator Type: Standard
  • Mechanical Life: 300,000 Cycles
  • Operating Force: 240gf
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8536.50.9031

You May Also Be Interested in

Omron
SWITCH TACTILE SPST-NO 0.05A 24V / Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 24VDC 500000Cycles 1.57N SMD T/R
Lowest to $0.2734
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $0.7170
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $0.7357
ALPS Electric
SMD Tactile Switches 3.7x3.7x0.35mm 160gf
Need more? Email Us
E-Switch
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
ALPS Electric
Switch Tactile N.O. SPST Round Button J-Bend 0.05A 12VDC 1.57N SMD T/R
Lowest to $0.1991
Citizen
Switch operating force | SWITCH TACT SPST-NO 0.02A 12V
Lowest to $0.3176
C&K Components
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.2720
Omron
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $1.2265

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess