EN
  • EN
  • DE

TLC5943RHBR

Part No TLC5943RHBR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-Channel, 16-Bit PWM LED Driver with 7-Bit Global Brightness Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 17V
Output Current per Channel 50mA
Frequency 30MHz
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1269157-TLC5943RHBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC5943
Introduction Date November 16, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC5943RHBR CAD Model

Description

Overview of Texas Instruments TLC5943RHBR

The Texas Instruments TLC5943RHBR is a highly versatile, 16-channel LED driver that offers an array of features suited for sophisticated LED lighting solutions. Designed with precision and efficiency in mind, this driver is capable of handling complex illumination tasks while maintaining a high degree of control and reliability.

Key Features

  • 16-Channel Output: With 16 individually controllable channels, the TLC5943RHBR can drive multiple LEDs, allowing for intricate designs and patterns in lighting applications.
  • Constant Current Sink: Each channel provides a constant current sink, ensuring uniform brightness across all connected LEDs, which is crucial for professional lighting installations.
  • Dot Correction: The individual brightness of each LED can be adjusted via dot correction, a feature that compensates for variations in LED color and brightness, resulting in a consistent output.
  • Grayscale PWM Control: The device supports grayscale pulse-width modulation (PWM) control, offering high-resolution dimming and color mixing capabilities, which is essential for dynamic lighting effects.
  • Error Detection: Built-in error detection mechanisms, including LED open detection and thermal shutdown, provide added reliability and safety in operation.
  • Flexible Interface: The TLC5943RHBR is compatible with a variety of microcontrollers and supports a serial interface for easy communication and integration into existing systems.

Applications

The TLC5943RHBR is suitable for a diverse range of applications where precise LED control is necessary. These include architectural lighting, display backlighting, signage, and automotive lighting systems. Its robust feature set makes it an ideal choice for designers seeking to create advanced, energy-efficient lighting solutions.

Package and Availability

The device comes in a compact VQFN package and is available through Texas Instruments and authorized distributors. Designers and engineers can rely on the TLC5943RHBR for their high-performance LED driving needs, benefiting from Texas Instruments' reputation for quality and support.

Overall, the Texas Instruments TLC5943RHBR LED driver combines functionality and flexibility, making it a top-tier choice for sophisticated and reliable LED lighting systems.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7038 $51.1140
75+ $1.3980 $104.8500
115+ $1.3543 $155.7445
155+ $1.3106 $203.1430
200+ $1.2669 $253.3800
265+ $1.1359 $301.0135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess