EN
  • EN
  • DE

LS129C2D1-T

Part No LS129C2D1-T
Manufacturer Citizen
Catalog Tactile Switches
Description TOP-PRESS TACTILE SWITCH / Tactile Switch SPST-NO Top Actuated Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Tactile Switches
Mfr Citizen
Series LS129C
Package Tape & Reel
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.02A @ 12VDC
Actuator Type Standard
Mounting Type Surface Mount
Actuator Height off PCB, Vertical 0.60mm
Actuator Length, Right Angle -
Actuator Orientation Top Actuated
Termination Style SMD (SMT) Tab
Outline 3.20mm x 2.00mm
Illumination Non-Illuminated
Illumination Type, Color -
Illumination Voltage (Nominal) -
Operating Force 163gf
Ingress Protection IP67 - Dust Tight, Waterproof
Features -
Temperature Range - Operating -
Actuator Material -
Switch Travel 0.13mm
Mechanical Life 300,000 Cycles
Base Product Number LS129C
Moisture Sensitivity Level (MSL) Vendor Undefined
ECCN EAR99
HTSUS 8536.50.9031
Standard Package 5,000 pcs
Win Source Part Number 1382547-LS129C2D1-T
Ultra Librarian 3D Model Ultra Librarian LS129C2D1-T CAD Model

Description

The 1382547-LS129C2D1-T is a tactile switch from Citizen.

  • Series: LS129C
  • Termination Style: SMD (SMT) Tab
  • Protection: Dust Tight, Waterproof (IP67)
  • Configuration: SPST-NO
  • Function: Off-Momentary
  • Actuator Type: Standard
  • Switch Travel: 0.13mm
  • Contact Rating: 0.02A @ 12VDC
  • Outline: 3.20mm x 2.00mm
  • Actuation: Top Actuated
  • Illumination: Non-Illuminated
  • Operating Force: 163gf
  • Mounting Type: Surface Mount
  • Mechanical Life: 300,000 Cycles

You May Also Be Interested in

Citizen
Switch operating force | SWITCH TACT SPST-NO 0.02A 12V
Lowest to $0.3176
E-Switch
SUB-MINIATURE TACTILE | SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3379
ALPS Electric
SMD Tactile Switches 3.7x3.7x0.35mm 160gf
Need more? Email Us
E-Switch
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.7331
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $1.2651
ALPS Electric
Switch Tactile N.O./N.C. DPST Flush Button J-Bend 0.05A 12VDC 1.57N SMD T/R
Need more? Email Us
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $0.7357
Apem Inc.
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
C&K Components
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.2720

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3286 $59.1480
430+ $0.2697 $115.9710
665+ $0.2613 $173.7645
915+ $0.2529 $231.4035
1,185+ $0.2444 $289.6140
1,585+ $0.2191 $347.2735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,672 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess