EN
  • EN
  • DE

MLC1260-332MLC

Part No MLC1260-332MLC
Manufacturer Coilcraft
Catalog OEM Parts (M - N)
Description Power inductor, shielded, 20% tol, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971982-MLC1260-332MLC
Categories OEM Parts(M-N)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLC1260-332MLC CAD Model

Description

The MLC1260-332MLC is a high-performance multilayer ceramic inductor manufactured by Coilcraft. It is designed for use in a wide range of RF and microwave applications where small size, high Q, and excellent stability are critical.

Applications

  • Mobile communication devices: Cellular phones, smartphones, and tablets
  • Wireless LAN (WLAN) devices: Routers, access points, and network adapters
  • Bluetooth devices: Headsets, speakers, and wearable devices
  • GPS receivers: Navigation systems, tracking devices, and location-based services
  • RF filters: Bandpass filters, lowpass filters, and notch filters

Features

  • High Q factor: Provides low insertion loss and high selectivity in RF circuits.
  • Small size: Enables compact circuit designs and high-density integration.
  • Tight tolerance: Ensures consistent performance and predictable circuit behavior.
  • Excellent temperature stability: Maintains stable inductance over a wide temperature range.
  • High self-resonant frequency (SRF): Allows for use in high-frequency applications.

Benefits

  • Improved RF performance: High Q factor and tight tolerance contribute to optimal circuit performance.
  • Reduced board space: Small size allows for more components on the same PCB area.
  • Enhanced product reliability: Excellent temperature stability ensures long-term performance.
  • Lower power consumption: High efficiency reduces power dissipation in RF circuits.
  • Simplified circuit design: Predictable performance simplifies circuit design and optimization.

Additional Details

Inductance: 3.3 µH

Tolerance: ±20%

Q Factor: 30 (min) at 7.9 MHz

Self-Resonant Frequency (SRF): 32 MHz (min)

DC Resistance (DCR): 1.3 Ohms (max)

Rated Current: 150 mA

Case Size: 1210 (3225 Metric)

Termination Style: SMD/SMT

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess