EN
  • EN
  • DE

XFL4015-471MEC

Part No XFL4015-471MEC
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Power inductor, 20% tol, SMT, RoHS, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 125 °C
Core Material Composite
DC Resistance (DCR) 8.36 mΩ
Height 1.6 mm
Inductance 470 nH
Lead Free Contains Lead
Length 4.3 mm
Max DC Current 11.2 A
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
RMS Current (Irms) 11.2 A
RoHS Compliant
Saturation Current 3.5 A
Self Resonant Frequency 89 MHz
Series Resistance 8.36 mΩ
Shielding Shielded
Termination SMD/SMT
Test Frequency 100 kHz
Tolerance 20 %
Width 4.3 mm
Win Source Part Number 1105831-XFL4015-471MEC
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XFL4015-471MEC CAD Model

Description

The XFL4015-471MEC is a high-performance molded power inductor from Coilcraft. It's designed for use in a variety of DC-DC converter applications. Its shielded construction minimizes EMI, making it suitable for noise-sensitive environments. This inductor provides a balance of high inductance, low DCR, and high current handling capabilities in a compact 4.0mm x 4.0mm footprint.

Applications:

  • DC-DC converters: Used as the primary energy storage component in step-up (boost), step-down (buck), and inverting converters.
  • Power supplies for portable devices: Found in smartphones, tablets, and laptops for efficient power management.
  • LED lighting: Employed in LED drivers to regulate current and ensure consistent light output.
  • Point-of-Load (POL) regulators: Provides efficient power conversion close to the load, minimizing losses.
  • Battery-powered systems: Maximizes battery life by minimizing power losses in power conversion circuits.

Features:

  • Shielded construction: Reduces electromagnetic interference (EMI).
  • Low DC resistance (DCR): Minimizes power losses and improves efficiency.
  • High saturation current: Enables high current handling capability without significant inductance drop.
  • Small footprint: Saves board space and enables compact designs.
  • Operating temperature range: Wide operating range for reliable performance in various environments.

Benefits:

  • Reduced EMI: Shielding minimizes interference with other sensitive components.
  • Increased efficiency: Low DCR reduces power losses, resulting in more efficient power conversion.
  • Higher power density: High current handling capability in a small package allows for more power in a smaller space.
  • Compact designs: Small footprint enables miniaturization of electronic devices.
  • Reliable performance: Wide operating temperature range ensures consistent performance in harsh environments.

Additional Details:

The XFL4015-471MEC has an inductance value of 470uH. Its shielded construction ensures low EMI, which is crucial in sensitive applications. The low DCR contributes to higher efficiency, reducing heat generation and extending the lifespan of the device. The saturation current is designed to prevent inductance from dropping too much under high current conditions. The inductor is RoHS compliant, ensuring it meets environmental standards. It is suitable for automated assembly processes.

You May Also Be Interested in

Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294
Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
Shenzhen Shunxiangnuo Electronics Co., Ltd.
960mA 33uH ±20% 1.8A 170mΩ Magnetic Shielded Inductor SMD,7.5x7.5mm Fixed Inductors RoHS
Lowest to $0.2621
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
12A 2.2uH ±20% 18A 7mΩ Molded Inductor SMD,11.5x10mm Fixed Inductors RoHS
Lowest to $0.2495
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393
Guangdong Fenghua Advanced Technology
150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
Lowest to $0.0141

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8694 $56.0820
70+ $1.5339 $107.3730
105+ $1.4860 $156.0300
140+ $1.4380 $201.3200
180+ $1.3901 $250.2180
245+ $1.2463 $305.3435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,820 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess