Products specifications

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600V
Current - Average Rectified (Io) 800mA
Voltage - Forward (Vf) (Max) @ If 1.1V @ 800mA
Current - Reverse Leakage @ Vr 5μA @ 600V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package MBS
Win Source Part Number 1021642-B6S-G
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian B6S-G CAD Model

Description

The B6S-G is a single-phase bridge rectifier manufactured by Comchip Technology. It is designed for converting alternating current (AC) to direct current (DC) in a variety of applications. This rectifier is known for its compact size, high reliability, and efficient performance.

Applications:

  • Power adapters
  • LED lighting
  • Small appliances
  • Battery chargers
  • General-purpose rectification

Features:

  • High surge current capability
  • Low forward voltage drop
  • Compact size
  • High reliability
  • RoHS compliant

Benefits:

  • Efficient AC to DC conversion
  • Reduced power loss
  • Stable DC output
  • Long service life
  • Easy integration

Additional Details:

The B6S-G is typically packaged in a GBU package. It features a maximum repetitive peak reverse voltage of 600V and a maximum average forward rectified current of 6A. It is designed to provide reliable performance in general rectification applications.

Technical Specifications:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 600V
  • Maximum Average Forward Rectified Current (IF(AV)): 6A
  • Peak Forward Surge Current (IFSM): 150A
  • Forward Voltage Drop (VF): Typically 1.0V
  • Operating Temperature Range: -55°C to +150°C
  • Package: GBU

You May Also Be Interested in

Bourns Inc.
BRIDGE RECT 1PHASE 60V 2A
Lowest to $1.4773
ECAD model for CD-HD2006L
ShenZhen SlkorMicro Semicon Co. Ltd
60A 1.1V@2A 2A 1kV DBS
Lowest to $0.0267
ECAD model for DB207S
Solid State Inc.
35 AMP BRIDGE RECTIFIER
Need more? Email Us
ECAD model for KBPC3510
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 2A GBL
Need more? Email Us
ECAD model for GBL203 D2G
Comchip Technology
RECT BRIDGE GPP 50V 0.8A MBS
Need more? Email Us
ECAD model for B05S-G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 4A GBU
Lowest to $0.7209
ECAD model for GBU405
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1V@400mA 800mA 1kV MBS
Lowest to $0.0752
ECAD model for MB10S
Bourns Inc.
BRIDGE RECT 1PHASE 100V 2A
Lowest to $0.8864
ECAD model for CD-HD201
Vishay
BRIDGE RECT 1P 600V 30A PB
Lowest to $3.5895
ECAD model for PB3006-E3/45

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention