EN
  • EN
  • DE

TDA8424

Part No TDA8424
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC AUDIO PROC I2C 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 10.8 V to 13.2 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 86dB
Case / Package 20-DIP
Win Source Part Number 362785-TDA8424
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8424 CAD Model

Description

The TDA8424 is a high-quality integrated circuit produced by NXP Semiconductors, designed for use in stereo television sets and audio equipment. This versatile IC is a two-channel audio processor that incorporates a wide range of features to enhance audio performance and simplify the design of complex audio systems.

Key Features

  • Volume Control: The TDA8424 offers electronic volume control that can be adjusted through an I²C-bus interface, providing precise and smooth volume adjustments.
  • Tone Control: It includes bass and treble control capabilities, allowing users to fine-tune the audio output to their preferences.
  • Balanced Sound: The device has a balance control feature, which helps in maintaining an even distribution of sound between the left and right audio channels.
  • Switchable Inputs: Multiple switchable inputs are available, making it easy to select between different audio sources.
  • Mute Function: A mute function is integrated for instant audio cut-off when needed, without affecting the volume setting.

Applications

The TDA8424 is ideal for applications in:

  • Television sets
  • Audio amplifiers
  • Sound systems
  • Other consumer audio electronics

Technical Specifications

The technical specifications of the TDA8424 include:

  • Supply voltage range: 8.5V to 12V
  • Low distortion and low noise level
  • I²C-bus control for all functions
  • Soft mute and maximum volume setting
  • Non-volatile memory for storing settings

Design Advantages

The TDA8424 is designed to offer manufacturers several advantages, including reduced component count, which leads to cost savings and a more compact design. Its integration of multiple audio processing functions into a single chip simplifies circuit design and enhances reliability. The IC's compatibility with I²C-bus control standards allows for easy integration into modern digital control systems.

With its comprehensive feature set and ease of use, the TDA8424 from NXP Semiconductors stands out as a high-performance solution for advanced audio processing in consumer electronics.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $34.9254
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Skyworks Solutions Inc.
Need more? Email Us
Texas Instruments
Lowest to $3.4344
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1899 $65.6970
65+ $1.7972 $116.8180
100+ $1.7406 $174.0600
140+ $1.6851 $235.9140
180+ $1.6286 $293.1480
240+ $1.4599 $350.3760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,472 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess